EN
  • EN
  • DE

MAX2547+T

Part No MAX2547+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702682-MAX2547+T
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2547+T CAD Model

Description

Maxim Integrated MAX2547+T RF Transceiver

The Maxim Integrated MAX2547+T is a state-of-the-art RF transceiver designed for high-performance wireless applications. This compact and efficient integrated circuit (IC) is engineered to provide a versatile solution for multi-band 3G and 4G cellular base stations, including those operating on GSM, WCDMA, TD-SCDMA, and LTE standards. With its advanced features and robust design, the MAX2547+T is an ideal choice for system designers seeking to enhance the performance and reliability of their wireless communication systems.

Key Features

  • Wide Frequency Range: The MAX2547+T operates over a broad frequency range, accommodating various bands and ensuring compatibility with multiple communication standards.
  • High Integration: This transceiver integrates several key RF functions into a single chip, which simplifies design, reduces component count, and saves valuable board space.
  • Low Power Consumption: Designed with power efficiency in mind, the MAX2547+T helps to minimize energy usage, making it suitable for both portable devices and infrastructure equipment.
  • Superior Performance: The device offers excellent receiver sensitivity and transmitter linearity, ensuring reliable communication even in challenging signal environments.
  • Flexible Interface: It features a programmable baseband interface, allowing for seamless integration with a variety of baseband processors and providing design flexibility.

Applications

  • Multi-band 3G/4G Cellular Base Stations
  • Wireless Infrastructure
  • Remote Radio Heads
  • Repeaters and Femtocells

The MAX2547+T transceiver is available in a compact package, making it suitable for designs where space is at a premium. Maxim Integrated's commitment to quality means that the MAX2547+T is built to the highest standards, delivering reliable performance over its entire operating temperature range.

With its blend of flexibility, power efficiency, and high performance, the Maxim Integrated MAX2547+T RF transceiver is a top-tier choice for designers looking to push the boundaries of wireless communication technology.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9494 $65.6964
13+ $8.9836 $116.7868
20+ $8.7029 $174.0580
28+ $8.4223 $235.8244
36+ $8.1416 $293.0976
48+ $7.2996 $350.3808
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 907 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess