EN
  • EN
  • DE

MAX253ESA/V+

Part No MAX253ESA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description 1W PRIMARY-SIDE TRANSFORMER H-BR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tube
Product Status Active
Applications Transformer Driver
Current - Supply 450µA
Voltage - Supply 3.3V, 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number MAX253
Standard Package 100 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 925283-MAX253ESA/V+
Ultra Librarian 3D Model Ultra Librarian MAX253ESA/V+ CAD Model

Description

Maxim Integrated MAX253ESA/V+ Power Driver

The MAX253ESA/V+ from Maxim Integrated is a monolithic oscillator/power-driver, specifically designed to provide an isolated power supply for electronic applications. This versatile component is a key solution for designers looking to create compact, efficient, and reliable isolated power supplies without the complexity of designing a separate oscillator circuit.

Encased in a small 8-pin SOIC package, the MAX253ESA/V+ integrates a primary-side controller with a self-contained oscillator, capable of driving a transformer's primary coil directly. This feature simplifies the design of isolated DC-DC converters, which are essential in providing galvanic isolation between input and output voltages to protect sensitive electronic circuits from high voltage transients.

The device operates at a fixed frequency of 300kHz, providing a balance between transformer size and efficiency. Its high-frequency operation allows for the use of smaller, lower-cost transformers, which is advantageous for applications where space and cost are critical considerations. The MAX253ESA/V+ is capable of delivering up to 1W of power, making it suitable for a wide range of low-power applications.

One of the key benefits of the MAX253ESA/V+ is its ease of use. It requires minimal external components, which helps reduce the overall design footprint and simplifies the bill of materials. The device is also designed with built-in thermal shutdown and current-limit features, which provide enhanced protection for the transformer and the end application against over-temperature and over-current conditions.

Applications for the MAX253ESA/V+ are diverse and include isolated RS-485/RS-232 interfaces, isolated low-power data acquisition, industrial control systems, and medical equipment where patient safety is paramount. Its reliability and performance make it a go-to choice for engineers and designers looking for an efficient way to implement isolated power supplies in their projects.

Maxim Integrated's commitment to quality ensures that the MAX253ESA/V+ meets the stringent requirements of modern electronic systems, providing a robust and dependable solution for power isolation needs.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6496 $51.1376
65+ $1.5432 $100.3080
101+ $1.4900 $150.4900
145+ $1.3836 $200.6220
188+ $1.3304 $250.1152
235+ $1.2772 $300.1420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 31 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess