EN
  • EN
  • DE

MAX253ESA+T

Part No MAX253ESA+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DRVR TRANSFORMER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 021369-MAX253ESA+T
Family Name MAX253
Introduction Date May 25, 2010
ECCN EAR99
Country of Origin Taiwan
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MAX253ESA+T CAD Model

Description

Maxim Integrated MAX253ESA+T - Power Driver IC

The MAX253ESA+T from Maxim Integrated is a monolithic oscillator/power-driver, designed to provide a simple solution to drive a transformer directly from a DC power source. This integrated circuit (IC) is particularly suited for isolated power supplies where a small form factor and high efficiency are valued.

Key Features

  • Integrated Oscillator: The device contains an internal oscillator, eliminating the need for external components for frequency generation, thereby reducing the overall component count and simplifying the design process.
  • Power MOSFET: It includes a power MOSFET with a 1A current limit, which provides the necessary drive capability for a variety of transformers.
  • Wide Supply Voltage Range: The MAX253ESA+T operates over a wide supply voltage range from 4.75V to 10V, making it versatile for different application requirements.
  • Low Power Dissipation: Designed for low power dissipation, this IC helps in creating energy-efficient power supply designs.
  • Small Package: Available in an 8-pin SOIC package, it is suitable for space-constrained applications.
  • Thermal Shutdown: The IC features thermal shutdown protection, which safeguards the device from overheating and potential damage.

Applications

The MAX253ESA+T is ideal for isolated interface power supplies for CAN, RS-485, RS-232, SPI, I²C, and other communication standards. It is also well-suited for isolated data acquisition, industrial control systems, and medical equipment that require electrical isolation for safety and noise immunity.

Design Advantages

With its integrated features, the MAX253ESA+T simplifies the design of isolated power supplies by reducing the need for additional components. Its small size and high efficiency make it a go-to choice for designers looking to create compact and reliable power solutions. Furthermore, the device's built-in thermal protection adds an extra layer of security to the longevity of the product, ensuring stable performance in a variety of operating conditions.

Whether you're designing for industrial automation, medical devices, or any application requiring electrical isolation, the MAX253ESA+T provides a robust and compact solution for your power supply needs.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4966 $52.4286
49+ $2.0485 $100.3765
76+ $1.9845 $150.8220
105+ $1.9205 $201.6525
135+ $1.8565 $250.6275
181+ $1.6644 $301.2564
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 72,830 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess