EN
  • EN
  • DE

MAX253CSA

Part No MAX253CSA
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Description IC XFRMR DRIVER RS485 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Applications Transformer Driver
Operating Supply Current 450μA
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 089120-MAX253CSA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX253CSA CAD Model

Description

Overview of MAX253CSA from Maxim Integrated

The MAX253CSA is a monolithic oscillator/power-driver, designed specifically for isolated interface applications. Manufactured by Maxim Integrated, a leader in analog and mixed-signal products, this integrated circuit is engineered to provide a simple and efficient solution to drive a transformer directly. The device is ideal for isolated RS-232, RS-485, RS-422, and other isolated data-transmission standards.

Key Features

  • Integrated Oscillator: The MAX253CSA comes with an onboard oscillator that operates at a frequency range of 300kHz to 600kHz, which can be adjusted using an external resistor.
  • High Efficiency: It features a high-efficiency push-pull driver that minimizes power loss and heat generation, making it suitable for compact and power-sensitive applications.
  • Flexible Power Supply: This device operates from a single +5V supply, simplifying the power design in isolated systems.
  • Low Power Shutdown: It includes a low power shutdown mode, which reduces the supply current to only 50µA, thereby conserving power when the circuit is idle.
  • Thermal Protection: The MAX253CSA is equipped with thermal shutdown protection, ensuring the device operates within safe temperature limits.
  • Compact Package: It is available in an 8-pin SO package, which is ideal for space-constrained applications.

Applications

The MAX253CSA is commonly used in a variety of applications that require isolated data transmission. These include:

  • Industrial control systems
  • Medical equipment
  • Isolated data acquisition systems
  • Isolated power supplies

Reliability and Quality

Maxim Integrated is known for its commitment to quality and reliability, and the MAX253CSA is no exception. It is designed to meet stringent industrial standards, ensuring reliable performance in critical applications. Whether you're designing an isolated communication interface or an isolated power supply, the MAX253CSA provides a trusted solution for your design challenges.

You May Also Be Interested in

Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Linear Technology
High Speed Dual Line Receiver | IC RECEIVER DUAL LINE HISPD 8DIP
Need more? Email Us
Microsemi Corporation
TRANSCEIVER
Lowest to $23.6509
Bright Power
BP2808B Efficient Power Management IC
Lowest to $0.3361
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Kemet
Filter Emc Inductive Coil 4Psmd / DC Line Fileters | CMC, SMD, 700OHM, 100MOHM
Need more? Email Us
Linear Technology
3V Single Chip 12-Bit Data Acquisition System | 3V 12-BIT SINGLE INPUT, WITH S/H
Need more? Email Us
Maxim Integrated
IC REG LDO 2.5V 0.5A 6TDFN
Lowest to $1.3571
Maxim Integrated
Lowest to $2.2869

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1866 $50.9330
12+ $8.3583 $100.2996
19+ $8.0971 $153.8449
26+ $7.8359 $203.7334
34+ $7.5747 $257.5398
45+ $6.7911 $305.5995
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess