EN
  • EN
  • DE

MAX253CPA

Part No MAX253CPA
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC XFRMR DRIVER RS485 8-DIP / Transformer Driver for Isolated RS-485 Interface
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Applications Transformer Driver
Current - Supply 450μA
Supply Voltage (V) 3.3V, 5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style Through Hole
Manufacturer Package 8-DIP
Supplier Device Package 8-PDIP
Part Number Series MAX253
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812056-MAX253CPA
Ultra Librarian 3D Model Ultra Librarian MAX253CPA CAD Model

Description

Product Overview: MAX253CPA from Maxim Integrated

The MAX253CPA is a highly integrated solution designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This component is part of Maxim's family of power drivers and is specifically tailored to cater to the needs of isolated power supply systems.

Key Features

  • Integrated Transformer Driver: The MAX253CPA integrates a primary-side transformer driver designed for isolated power supplies, facilitating compact design and reducing external component count.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it versatile for various applications and ensuring compatibility with numerous system designs.
  • High Efficiency: Maxim Integrated's commitment to power efficiency is evident in the MAX253CPA's design, which ensures minimal power loss during operation, leading to energy savings and reduced heat generation.
  • Low Power Dissipation: The device features low quiescent current and low power dissipation, which enhances the overall performance and reliability of the power supply.
  • Flexible Operation: With its ability to work across different frequencies, the MAX253CPA provides designers with the flexibility to optimize their transformer for desired voltage and current levels.

Applications

The MAX253CPA is suitable for a wide range of applications that require isolated power supplies. These include:

  • Industrial Control Systems
  • Isolated Data Acquisition Systems
  • Medical Equipment
  • Telecommunications Infrastructure

Quality and Reliability

Maxim Integrated's MAX253CPA is built with the highest standards of quality and reliability. The product undergoes rigorous testing and validation to ensure it meets the stringent requirements of industrial and medical applications. This commitment to quality ensures that the MAX253CPA provides a dependable solution for critical systems where failure is not an option.

For designers and engineers looking for a reliable and efficient transformer driver, the MAX253CPA from Maxim Integrated offers an excellent choice, combining performance, flexibility, and quality in a compact package.

You May Also Be Interested in

STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8677 $51.6186
43+ $2.3530 $101.1790
66+ $2.2794 $150.4404
91+ $2.2059 $200.7369
118+ $2.1324 $251.6232
157+ $1.9118 $300.1526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,300 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess