EN
  • EN
  • DE

MAX2538ETI+TG104

Part No MAX2538ETI+TG104
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702677-MAX2538ETI+TG104
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2538ETI+TG104 CAD Model

Description

Maxim Integrated MAX2538ETI+TG104 Product Overview

The MAX2538ETI+TG104 from Maxim Integrated is a versatile and high-performance RF transceiver designed to cater to the demanding requirements of modern wireless communication systems. This advanced component is a perfect solution for designers looking to integrate reliable RF functionality into their applications with minimal effort and maximum efficiency.

Key Features

  • Frequency Range: The device operates over a broad frequency range, making it suitable for a variety of applications in the wireless communication spectrum.
  • High Integration: The MAX2538ETI+TG104 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Low Power Consumption: Designed with power efficiency in mind, this transceiver is ideal for battery-powered devices where power conservation is critical.
  • Compact Package: The device comes in a compact QFN package, which is highly beneficial for space-constrained applications.
  • Performance: Maxim Integrated has ensured that the MAX2538ETI+TG104 provides excellent RF performance, ensuring clear signal transmission and reception.

Applications

The MAX2538ETI+TG104 is well-suited for a wide range of applications, including:

  • Wireless Local Area Networks (WLANs)
  • Wireless Personal Area Networks (WPANs)
  • Mobile Communication Devices
  • Wireless Infrastructure
  • RFID Readers
  • Consumer Electronics

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2538ETI+TG104 is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the industry. With its robust design, this transceiver ensures long-term reliability for products that require consistent performance over their operational lifespan.

Conclusion

In summary, the MAX2538ETI+TG104 from Maxim Integrated is an exceptional choice for designers looking to incorporate a high-quality RF transceiver into their systems. Its combination of broad frequency range, high integration, low power consumption, and compact packaging makes it a versatile and efficient solution for a multitude of wireless communication applications.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.6893 $60.9609
31+ $3.8473 $119.2663
47+ $3.7272 $175.1784
65+ $3.6071 $234.4615
83+ $3.4869 $289.4127
111+ $3.1266 $347.0526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess