EN
  • EN
  • DE

MAX251EJD

Part No MAX251EJD
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V Powered Isolated RS-232 Drivers/Receivers | IC DRIVER/RCVR RS232 5V CDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 600mV
Data Rate 116Kbps
Supply Voltage (V) 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 14-CDIP
Supplier Device Package 14-CDIP
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1212748-MAX251EJD
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX251EJD CAD Model

Description

Maxim Integrated MAX251EJD Product Overview

The MAX251EJD, from Maxim Integrated, is a high-performance, integrated circuit designed to facilitate reliable data communication in industrial environments. This device is a part of the MAX250/MAX251 series, which are driver/receiver pairs that combine to form a complete interface port for CAN (Controller Area Network) systems. CAN networks are commonly used in automotive and industrial applications due to their robustness and efficiency in data transmission.

Key Features

  • Integrated Protection: The MAX251EJD is equipped with features to protect against high-voltage transients, ensuring stable operation in electrically harsh environments.
  • High-Speed Operation: This device supports high-speed CAN communication, which is essential for real-time data exchange in critical systems.
  • Thermal Shutdown: With built-in thermal shutdown, the MAX251EJD prevents damage from overheating, enhancing its reliability and longevity.
  • Low Power Consumption: Maxim Integrated has designed this IC with power efficiency in mind, making it suitable for low-power applications.

Applications

The MAX251EJD is ideal for a variety of applications that require robust and reliable communication. These include:

  • Automotive systems, such as engine control units and infotainment systems
  • Industrial control systems, including PLCs and factory automation equipment
  • Medical devices that require secure and uninterrupted data flow
  • Networking equipment that is part of a CAN infrastructure

Technical Specifications

The technical specifications of the MAX251EJD include:

  • Operating Voltage Range: 4.75V to 5.25V
  • Operating Temperature Range: -40°C to +85°C
  • Package Type: 14-Pin DIP (Dual In-line Package)

Maxim Integrated's commitment to quality and performance is evident in the MAX251EJD, making it a reliable choice for designers and engineers looking to implement CAN interfaces in their systems. With its robust features and versatile applications, the MAX251EJD is a testament to Maxim's expertise in creating solutions for challenging electronic environments.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $2.9797
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess