EN
  • EN
  • DE

MAX2511EEI

Part No MAX2511EEI
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description Low-Voltage IF Transceiver with Limiter and RSSI | IC RF TXRX ISM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
Type TxRx Only
RF Family/Standard General ISM
Frequency 200MHz ~ 440MHz
Power - Output -2dBm
Supply Voltage (V) 2.7V ~ 5.5V
Receiving Current 24mA
Transmitting Current 26mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-SSOP
Supplier Device Package 28-QSOP
Manufacturer Pack Quantity 50
MSL Level 1 (Unlimited)
Win Source Part Number 1212747-MAX2511EEI
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2511EEI CAD Model

Description

Maxim Integrated MAX2511EEI: High-Performance IF Transceiver

The MAX2511EEI from Maxim Integrated is a state-of-the-art intermediate frequency (IF) transceiver designed to provide a high level of integration for wireless communication applications. This compact and efficient device is ideal for use in a variety of RF systems, including those for cellular, PCS, GSM, and other wireless communications standards.

At the heart of the MAX2511EEI is a versatile IF signal processing core that includes a high-performance quadrature modulator and demodulator. The device operates over a wide frequency range, making it suitable for multiple communication protocols. Its low-voltage operation and low power consumption are critical for portable and battery-powered devices where energy efficiency is paramount.

The MAX2511EEI is housed in a space-saving 28-pin SSOP (Shrink Small Outline Package) that minimizes the footprint on the circuit board, providing a high-density solution for space-constrained applications. The compact design does not compromise on performance, as the transceiver boasts excellent phase noise characteristics and a high level of integration that reduces the need for external components.

Key features of the MAX2511EEI include:

  • Integrated fractional-N synthesizer with VCO
  • High dynamic range Rx IF VGA with RSSI
  • Low noise figure and high linearity Tx IF VGA
  • 2.7V to 5.5V single-supply operation
  • Programmable baseband filters
  • On-chip VCO and tank circuits
  • Low external part count

Engineers and designers will appreciate the ease of integration provided by the MAX2511EEI, as it simplifies RF circuit design and accelerates time-to-market for new products. The device's programmability and flexibility allow for customization to specific system requirements, ensuring optimal performance in the final application.

Overall, the MAX2511EEI from Maxim Integrated represents a powerful solution for modern wireless communication systems, offering a blend of performance, integration, and efficiency that is difficult to match. Its robust feature set and compact design make it an excellent choice for next-generation wireless applications.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $29.1045
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU WIFI 40QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.9676 $53.9028
7+ $14.7427 $103.1989
11+ $14.2820 $157.1020
15+ $13.8213 $207.3195
19+ $13.3606 $253.8514
26+ $11.9784 $311.4384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 365 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess