EN
  • EN
  • DE

MAX2510EEI+T

Part No MAX2510EEI+T
Manufacturer Maxim Integrated
Catalog RF Transceiver ICs
Description IC RF TXRX ISM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type TxRx Only
RF Family/Standard General ISM
Frequency 100MHz to 600MHz
Power - Output 1dBm
Supply Voltage - Operating 2.7 V to 5.5 V
Current - Receiving 14mA
Current - Transmitting 17mA
Temperature Range - Operating -40°C to 85°C
Dimension 28-SSOP (0.154", 3.90mm Width)
Win Source Part Number 115565-MAX2510EEI+T
Ultra Librarian 3D Model Ultra Librarian MAX2510EEI+T CAD Model

Description

The MAX2510EEI+T from Maxim Integrated is a high-performance, intermediate-frequency (IF) transceiver designed for the demanding requirements of wireless communication. This versatile integrated circuit is ideal for applications in the 800MHz to 2.5GHz frequency range, making it suitable for a wide array of wireless technologies including GSM, CDMA, WCDMA, and WLAN systems.

Key Features

  • Frequency Range: The device operates within the 800MHz to 2.5GHz range, catering to a broad spectrum of RF applications.
  • Low Voltage Operation: It can function at a low supply voltage, ranging from 2.7V to 3.3V, which helps in power-sensitive designs.
  • Integration: The IC integrates a voltage-controlled oscillator (VCO), frequency mixer, buffer amplifier, and a programmable baseband filter which simplifies design and reduces external component count.
  • High Linearity: It offers excellent linearity, a critical parameter for maintaining signal fidelity in communication systems.
  • Selectable IF Frequencies: The device supports selectable IF frequencies, providing flexibility in various system designs.
  • Low Noise Figure: With its low noise figure, the MAX2510EEI+T ensures high-quality signal reception, which is vital for clear communication.
  • Power Saving Modes: It includes power-saving modes, allowing for reduced power consumption when the device is in standby, thereby extending battery life in portable applications.
  • Surface-Mount Package: The IC comes in a compact 28-pin SSOP (Shrink Small Outline Package) that is suitable for space-constrained applications.

Applications

The MAX2510EEI+T's flexibility and high performance make it an excellent choice for a variety of applications, including but not limited to:

  • Wireless Local Loop (WLL) systems
  • Wireless LANs (WLANs)
  • Personal Digital Cellular (PDC) handsets
  • General RF transceiver systems

With its robust feature set and Maxim Integrated's reputation for quality, the MAX2510EEI+T is a reliable and efficient solution for RF designers looking to optimize their wireless communication systems.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Lowest to $5.2389
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Lowest to $14.5523
Silicon Labs
IC RF TXRX+MCU 48QFN
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX + MCU WIFI 802.11A/B/
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 32QFN
Lowest to $18.9180
NXP / Nexperia
IC RF TXRX+MCU 802.15.4 40HVQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7563 $58.5378
15+ $8.0053 $120.0795
23+ $7.7558 $178.3834
31+ $7.5052 $232.6612
40+ $7.2546 $290.1840
54+ $6.5050 $351.2700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,940 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess