EN
  • EN
  • DE

22-05-1032

Part No 22-05-1032
Manufacturer Molex, LLC
Catalog Headers & Wire Housings
Description 22-05-1032 Molex Headers & Wire Housings RA FRICTION LK HDR 3 wire-to-board datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex
Product Category Headers & Wire Housings
RoHS Details
Product Headers
Type Locking
Number of Positions 3 Position
Pitch 2.5 mm (0.098 in)
Number of Rows 1 Row
Mounting Style Through Hole
Termination Style Solder Pin
Mounting Angle Right Angle
Contact Gender Pin (Male)
Contact Plating Tin
Mating Post Length 7.5 mm (0.295 in)
Termination Post Length 3.4 mm (0.134 in)
Series 5046
Tradename Mini-Latch/KK
Application Wire-to-Board, Signal
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 105 C
Packaging Bulk
Brand Molex
Contact Material Tin
Current Rating 3 A
Flammability Rating UL 94 V-0
Housing Color Natural
Housing Material Polyamide (PA)
Product Type Headers & Wire Housings
Factory Pack Quantity Factory Pack Quantity 1000
Subcategory Headers & Wire Housings
Voltage Rating 250 V
Part # Aliases 22051032 5046-03A 0022051032
Unit Weight 0.013051 oz
Ultra Librarian 3D Model Ultra Librarian 22-05-1032 CAD Model

You May Also Be Interested in

Molex, LLC
Headers & Wire Housings MICRO-FIT 3.0 HDR 03P RA
Lowest to $0.6156
Molex, LLC
Headers & Wire Housings VERTICAL HDR 2P
Lowest to $0.0641
JST Sales America Inc.
Headers & Wire Housings PA Series 3 Position 2 mm Pitch With Boss Top Entry Shrouded Header
Lowest to $0.4750
Samtec Inc.
Headers & Wire Housings .100" Mini Mate Isolated Power Terminal Header
Lowest to $3.1166
Molex, LLC
Headers & Wire Housings 3 CKT RCPT HOUSING
Lowest to $0.1433
JST Sales America Inc.
Headers & Wire Housings Connector Header Through Hole 11 position
Lowest to $0.1701
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $1.2755
JST Sales America Inc.
Headers & Wire Housings PA HEADER (SMT SIDE)
Lowest to $0.4656
Molex, LLC
Headers & Wire Housings 2mm MicroLatch Vrt Square Pin 12Ckt
Lowest to $0.2727

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess