EN
  • EN
  • DE

MAX2473EUT+T

Part No MAX2473EUT+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP BUFFER SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer Maxim Integrated
Packaging Reel(TR)
Amplifier Type Buffer
Number of Circuits 1
Current - Supply 4.8mA
Voltage - Supply, Single/Dual (±) 2.7 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package SOT-23-6
Manufacturer Device Package SOT-23-6
Win Source Part Number 021363-MAX2473EUT+T
Ultra Librarian 3D Model Ultra Librarian MAX2473EUT+T CAD Model

Description

Maxim Integrated MAX2473EUT+T RF Amplifier

The MAX2473EUT+T from Maxim Integrated is a state-of-the-art RF amplifier that delivers high performance in a compact package. This versatile component is designed to provide reliable amplification for a wide range of radio frequency applications, making it an ideal choice for designers looking to enhance their communication systems.

Key Features

  • Frequency Range: The MAX2473EUT+T operates over a broad frequency range, making it suitable for various RF applications, including but not limited to wireless communications, satellite systems, and RF test equipment.
  • High Linearity: It features excellent linearity, which is crucial for maintaining signal fidelity and reducing distortion in communication systems.
  • Low Noise Figure: With a low noise figure, this amplifier minimizes additional noise, ensuring a clear signal transmission and reception.
  • Power Efficiency: The device is designed for power efficiency, which helps to reduce power consumption and extend battery life in portable applications.
  • Adjustable Current: Users can adjust the supply current to optimize the performance for specific applications, providing greater flexibility in design.
  • Package Type: Supplied in a compact SOT-23 package, the MAX2473EUT+T saves valuable board space without compromising on performance.

Applications

The MAX2473EUT+T is well-suited for a variety of applications that require robust and efficient RF amplification. It is commonly used in:

  • Wireless LANs
  • Cellular and PCS systems
  • GPS receivers
  • ISM band applications
  • RFID readers

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX2473EUT+T is no exception. This RF amplifier is built to meet the high standards expected by industry professionals, ensuring long-term performance and stability in the most demanding environments.

Conclusion

The MAX2473EUT+T RF amplifier from Maxim Integrated is a versatile and high-performing component that is essential for modern RF communication systems. Its wide frequency range, low noise figure, and power efficiency make it an excellent choice for a broad array of applications, while its compact form factor allows it to fit into space-constrained designs. Whether you're working on a wireless infrastructure project or developing portable RF devices, the MAX2473EUT+T is engineered to exceed your expectations.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $6.3156

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0408 $52.0400
120+ $0.8540 $102.4800
185+ $0.8273 $153.0505
250+ $0.8006 $200.1500
325+ $0.7740 $251.5500
435+ $0.6939 $301.8465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess