The MAX242EWN+T is a high-performance, dual driver/receiver from Maxim Integrated, designed to facilitate RS-232 communication in a variety of applications. This integrated circuit is part of Maxim's family of transceivers that are optimized for operation in environments where power efficiency and space-saving are critical design considerations.
Key Features
- Interface Type: RS-232
- Number of Drivers/Receivers: 2/2
- Data Rate: Up to 120kbps
- Supply Voltage: 5V
- Operating Temperature: -40°C to +85°C
- Mounting Type: Surface Mount
- Package/Case: SOIC-16
- RoHS: Compliant
Performance and Durability
The MAX242EWN+T is engineered to deliver reliable performance while maintaining a low power consumption, making it ideal for battery-powered applications. It can handle data rates up to 120kbps, ensuring swift data transmission for a wide range of communication tasks. Additionally, the device is designed to withstand industrial temperature ranges, making it suitable for use in harsh environments.
Applications
This dual driver/receiver is versatile and can be used in a variety of applications, including:
- Portable computing devices
- Low-power modems
- Battery-powered equipment
- Industrial control systems
- Point-of-sale (POS) systems
Environmental Compliance
The MAX242EWN+T complies with the RoHS directive, which restricts the use of certain hazardous substances in electrical and electronic equipment. This compliance ensures that the product is environmentally friendly and suitable for use in global markets that adhere to strict environmental standards.
Conclusion
Maxim Integrated's MAX242EWN+T is an excellent choice for designers looking for a robust, low-power RS-232 communication solution. Its combination of performance, durability, and environmental compliance makes it a reliable and sustainable option for a wide range of applications.