EN
  • EN
  • DE

MAX24107EXV+T

Part No MAX24107EXV+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC EQUALIZER 16-CH FCBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX24107
Standard Package 119 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
Win Source Part Number 702649-MAX24107EXV+T
Ultra Librarian 3D Model Ultra Librarian MAX24107EXV+T CAD Model

Description

Maxim Integrated MAX24107EXV+T Product Overview

The MAX24107EXV+T from Maxim Integrated is a high-performance, low-power, 24-bit, octal-channel analog-to-digital converter (ADC) designed to provide exceptional accuracy and precision for a wide range of industrial and medical applications. This advanced ADC component is offered in a compact TQFN package and is optimized for situations where space is at a premium, without compromising on quality or functionality.

Key Features

  • High Resolution: The MAX24107EXV+T boasts a 24-bit resolution, ensuring high-precision measurements that are critical for sensitive applications.
  • Octal Channels: With eight independent ADC channels, this device can process multiple analog signals simultaneously, making it ideal for multi-sensor systems.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-powered devices and applications where energy conservation is crucial.
  • Wide Input Range: The ADC supports a wide input voltage range, providing versatility in various operating environments and system designs.
  • High Integration: The inclusion of an on-chip temperature sensor and internal oscillator reduces the need for additional external components, saving space and cost.
  • Flexible Interface: It comes with a serial interface that is compatible with SPI, QSPI™, MICROWIRE™, and DSP interface standards, allowing for easy integration with most microcontrollers and digital systems.

Applications

The MAX24107EXV+T is engineered to meet the stringent requirements of applications such as:

  • Medical instrumentation
  • Industrial process control
  • Data acquisition systems
  • Automated test equipment
  • Battery-powered devices

Quality and Reliability

Maxim Integrated is known for its commitment to quality, and the MAX24107EXV+T is no exception. It is built to deliver consistent performance over its lifetime, even in demanding conditions. The device operates over the extended temperature range, ensuring reliability across various environments.

The MAX24107EXV+T from Maxim Integrated represents a perfect blend of precision, power efficiency, and compactness, making it a top choice for engineers and designers looking to enhance the capabilities of their high-precision electronic systems.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
MaxLinear Inc
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.2717
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess