EN
  • EN
  • DE

MAX2396EGI-T

Part No MAX2396EGI-T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702637-MAX2396EGI-T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2396EGI-T CAD Model

Description

Maxim Integrated MAX2396EGI-T Product Overview

The MAX2396EGI-T from Maxim Integrated is a robust and high-performance downconverter IC designed for wireless communication systems. This versatile component is particularly well-suited for applications within the RF (radio frequency) domain, such as cellular base stations, wireless local loop, and other communication infrastructure that demands reliability and efficiency.

Key Features

  • High Dynamic Range: The MAX2396EGI-T offers an exceptional dynamic range, making it capable of handling a wide range of signal levels without distortion, ensuring clear and reliable signal processing.
  • Low Noise Figure: With its low noise figure, the downconverter minimizes additional noise in the signal path, which is critical for maintaining signal integrity in communication systems.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces external component count, leading to a more compact and cost-effective solution.
  • High Linearity: This IC maintains high linearity throughout its operating range, which is essential for advanced modulation schemes that require precise signal representation.

Applications

The MAX2396EGI-T is designed for a variety of RF downconversion applications, including but not limited to:

  • Cellular Base Stations
  • Wireless Local Loop Systems
  • RF Front-End Modules
  • Wireless Infrastructure

Technical Specifications

  • Frequency Range: The device operates over a broad frequency range to accommodate various communication standards.
  • Package: The MAX2396EGI-T comes in a compact 24-pin QFN package, which is ideal for space-constrained applications.
  • Temperature Range: It is designed to operate within an extended industrial temperature range, ensuring performance under various environmental conditions.
  • Supply Voltage: The IC is optimized for low-voltage operations, which allows for integration into systems with stringent power requirements.

With its combination of high performance, integration, and reliability, the MAX2396EGI-T from Maxim Integrated stands out as a top choice for designers looking to enhance their RF communication systems. Its advanced features and technical specifications make it a versatile and efficient solution for a wide range of downconversion needs in the fast-evolving wireless communication industry.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $1.6495
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Lowest to $1.2904

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess