EN
  • EN
  • DE

MAX232ESA

Part No MAX232ESA
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702613-MAX232ESA
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX232ESA CAD Model

Description

MAX232ESA: RS-232 Interface IC by Maxim Integrated

The MAX232ESA is a dual driver/receiver that includes a capacitive voltage generator to supply RS-232 voltage levels from a single 5V supply. Manufactured by Maxim Integrated, this integrated circuit is designed to interface between a TTL level digital logic circuit and standard RS-232 serial ports commonly found on PCs, printers, and other communication devices.

Key Features

  • Integrated Charge Pump Circuitry: The device includes onboard charge pumps that convert the 5V input power into the ±10V required for RS-232 signal levels, eliminating the need for external dual power supplies.
  • High Data Rate Support: The MAX232ESA can handle data rates up to 120kbps, making it suitable for high-speed data communication applications.
  • Low Power Consumption: With its low-power shutdown mode, the device reduces power consumption when not in active use, making it ideal for power-sensitive applications.
  • ESD Protection: The device features built-in Electrostatic Discharge (ESD) protection circuits that protect against voltage spikes, ensuring reliability and longevity in harsh environments.
  • Industry-Standard Pin Configuration: The 16-pin SOIC (Small Outline Integrated Circuit) package is compatible with industry-standard RS-232 communication interfaces, allowing for easy integration into existing designs.

Applications

The MAX232ESA is versatile and can be used in a variety of applications that require reliable RS-232 communication. These include:

  • Serial data communication in embedded systems
  • Interface for modem connections
  • RS-232 to TTL level shifter for microcontroller projects
  • Industrial control and automation systems
  • Point of Sale (POS) terminals

Conclusion

Maxim Integrated's MAX232ESA is a robust RS-232 interface IC that offers a reliable solution for serial communication with its built-in charge pump, ESD protection, and compatibility with 5V logic levels. Its ease of use and low power requirements make it a top choice for designers and engineers looking to incorporate RS-232 connectivity into their systems.

You May Also Be Interested in

Dallas Semiconductor
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Lowest to $1.2904

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess