EN
  • EN
  • DE

MAX22506EASA+T

Part No MAX22506EASA+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER HALF 1/1 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tape & Reel (TR);Cut Tape (CT);
Product Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 250 mV
Data Rate 50Mbps
Voltage - Supply 3V ~ 5.5V
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC;5;9;7;10;8;3;4;2;1;5503;600061;600001;620;4430;766;4991;505;175;135;516;600062;598;110;428;406;31;600006;5272;600039;2832;1785;600055;600008;600026;1245;448;1902;544;600010;212;600011;600060;2808;2521;1465;2208;1016;413;576;150;2725;600066;811;14;2129;390;568;488;149;553;660;20;1695;2156;846;600057;600;336;600016;863;638;1568;861;497;5536;296;264;4518;3351;600018;742;1278;269;818;0;1748;1715;1749;1718;1717;1750;10958;14641;22249;87500;77;75;532;93655;94332;94331;93656;94328;93657;94333;94327;93654;94329;94334;93652;120866;93653;94335;94330;85110;85111;83442;85112;85113;85114;80415;85115;85116;85117;94337;130077;49769;79908;107158;1304;3889;49107;76871;481;40486;61843;3138;1329;24857;111240;111236;111357;111288;111211;111242;111210;23838;15604;27142;86854;83674;5857;43303;23046;14460;118822;118821;118878;24433;117469;87499;487;89494;85587;108168;92341;108174;95923;36512;133117;129909;127241;25294;12848;130182;94595;21158;112699;26949;3225;39048;127274;24323;77495;10370;76690;76689;76687;76688;76686;76685;76684;76683;24683;93953;117468;127348;130074;129916;505;124413;109022;117272;117271;117273;90021;90020;90025;90022;21602;62;61;3;2;243;250;1;17;6;0;2;4;7;1;1;325127;337185;340642;365086;365092;365107;392915;415534;415573;1;311745;311749;510725;575017;311753;314427;314772;316563;316564;325925;328772;336279;340981;341175;341180;342399;345107;429199;433140;702659;346990;430745;348268;349094;350548;350612;350724;356281;356906;357980;435100;357982;357983;357985;357999;358000;358001;470417;358006;435099;789723;358016;358702;359803;361443;361812;361817;363497;365041;365059;369718;369761;373749;374442;374452;375015;375626;375628;375634;378370;708108;383843;386627;397303;398950;398988;398990;398991;398992;399000;399001;699316;399009;399041;399045;399046;399047;399057;505929;399058;399079;400761;404269;404270;404409;405248;405249;406106;409753;409919;409924;409933;418344;418453;418468;418588;418589;418598;418624;419185;419456;422441;422442;422589;2952;38814;38815;38816;38817;38818;38819;38820;38821;722446;38822;63081;63111;63112;63113;63157;63252;63276;137505;137531;137535;137541;169295;180237;180266;180269;180272;180318;768757;211484;211499;211504;211505;211508;749371;211509;229001;235014;235053;235054;235060;235064;254814;254816;254820;272116;272225;285343;285345;285352;746162;298495;66753;83024;105345;105350;751582;144958;164202;1;63111;1;349685;349726;352455;30 µV;10 mV;15 mV;18 mV;20 mV;25 mV;28 mV;30 mV;32 mV;35 mV;40 mV;41 mV;45 mV;50 mV;50.5 mV;52 mV;60 mV;65 mV;70 mV;75 mV;80 mV;85 mV;90 mV;95 mV;100 mV;110 mV;115 mV;120 mV;125 mV;130 mV;135 mV;140 mV;148 mV;150 mV;160 mV;170 mV;175 mV;180 mV;190 mV;200 mV;220 mV;230 mV;240 mV;250 mV;270 mV;300 mV;330 mV;350 mV;360 mV;400 mV;410 mV;450 mV;500 mV;550 mV;570 mV;600 mV;650 mV;0.65 V;700 mV;750 mV;800 mV;900 mV;970 mV;1 V;1.1 V;1.11 V;1.2 V;1.4 V;2 V;3.3 V;297688;73461;493835;65605;65606;82167;142966;142967;142968;497586;718755;481779;186715;190332;199032;214730;257287;261579;289198;68721;68722;78843;78844;719830;479913;79184;481042;84021;84022;84023;479914;85625;85626;86548;86549;100273;105820;140341;147760;150582;633949;150456;709916;151187;153413;156880;156881;156882;819546;156884;158049;182214;192940;198041;213226;479912;222746;225168;236692;236693;814447;239368;715997;300679;120544;120547;120548;715998;120562;55328;168308;123297;131794;827503;202165;227911;248675;294413;699317;73639;73641;429077;73652;435101;87237;103180;108196;756219;143185;819545;151693;158812;161226;184168;188529;756220;194584;194585;214848;217906;238189;240717;257358;287331;68941;709998;445254;500947;500948;478
Ultra Librarian 3D Model Ultra Librarian MAX22506EASA+T CAD Model

Description

8-SOIC (0.154", 3.90mm Width)

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.1892
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.9090 $53.9990
25+ $4.0279 $100.6975
39+ $3.9021 $152.1819
53+ $3.7762 $200.1386
69+ $3.6503 $251.8707
92+ $3.2727 $301.0884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess