EN
  • EN
  • DE

DCP4N051507GD2KSSD

Part No DCP4N051507GD2KSSD
Manufacturer WIMA
Catalog Film Capacitors
Description CAP FILM 15UF 10% 900VDC RADIAL / 15 µF Film Capacitor 900V Polypropylene (PP), Metallized Radial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors - Film Capacitors
Mfr WIMA
Package Bulk
Capacitance 15 µF
Tolerance ±10%
Voltage Rating - DC 900V
Dielectric Material Polypropylene (PP) , Metallized
ESR (Equivalent Series Resistance) 5.8 mOhms
Temperature Range - Operating -55°C ~ 105°C
Mounting Type Through Hole
Package / Case Radial
Size / Dimension 1.634" L x 0.787" W (41.50mm x 20.00mm)
Height - Seated (Max) 1.555" (39.50mm)
Termination PC Pins
Lead Spacing 1.476" (37.50mm)
Applications Automotive; DC Link, DC Filtering
Ratings AEC-Q200
Standard Package 126
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0070
Win Source Part Number 1338188-DCP4N051507GD2KSSD
Ultra Librarian 3D Model Ultra Librarian DCP4N051507GD2KSSD CAD Model

Description

The DCP4N051507GD2KSSD is a film capacitor manufactured by WIMA, a leading manufacturer of high-quality electronic components.

  • Capacitance: 15 µF
  • Tolerance: ±10%
  • Voltage Rating: 900V DC
  • Operating Temperature: -55°C to 105°C
  • Application: Automotive, DC link, and DC filtering
  • Package: 126
  • Lead Spacing: 1.476" (37.50mm)
  • ESR: 5.8 mOhms
  • Dielectric Material: Polypropylene (PP) and metallized

You May Also Be Interested in

EPCOS (TDK)
2200 pF Film Capacitor 700V 2000V (2kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.33 µF Film Capacitor 500V 1250V (1.25kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
0.027 µF Film Capacitor 500V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Need more? Email Us
EPCOS (TDK)
3.3 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
AVX Corp/Kyocera Corp
CAP FILM 40UF 10% 400VDC RADIAL
Need more? Email Us
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL
Lowest to $1.6212
EPCOS (TDK)
0.33 µF Film Capacitor 305V 630V Polypropylene (PP) Radial
Need more? Email Us
EPCOS (TDK)
0.033 µF Film Capacitor 250V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.0753
EPCOS (TDK)
6 µF Film Capacitor 250V 500V Polypropylene (PP), Metallized Radial
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4561 $58.1049
22+ $5.2973 $116.5406
34+ $5.1318 $174.4812
47+ $4.9662 $233.4114
61+ $4.8006 $292.8366
81+ $4.3040 $348.6240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 117 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess