EN
  • EN
  • DE

MAX222CMN

Part No MAX222CMN
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702582-MAX222CMN
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX222CMN CAD Model

Description

The MAX222CMN is a robust RS-232 interface IC designed and manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering. This component is part of a series that offers a variety of features for communication and interface applications, making it an ideal choice for designers looking to implement RS-232 data interfaces with minimal external components.

Key Features

  • Integrated Charge Pump: The MAX222CMN includes an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power supplies.
  • Low Power Consumption: Designed for power-sensitive applications, it operates with a low-power shutdown mode that significantly reduces power consumption when inactive.
  • High Data Rate: It supports data rates up to 120kbps, making it suitable for high-speed serial communication.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection up to ±15kV, ensuring reliability and robustness in harsh environments.
  • Dual Drivers/Receivers: It comes equipped with two drivers and two receivers, providing the flexibility to interface with multiple RS-232 connections.
  • Industry-Standard Pinout: The MAX222CMN is available in a 18-pin DIP package with an industry-standard footprint for ease of design and compatibility.

Applications

The versatility of the MAX222CMN makes it a perfect fit for a variety of applications where RS-232 communication is required. These include:

  • Point-of-sale (POS) terminals
  • Peripheral device interfaces
  • Data loggers
  • Industrial control systems
  • Telecommunications equipment

Conclusion

In summary, the MAX222CMN from Maxim Integrated offers a reliable, low-power, and easy-to-use solution for RS-232 data communication in a multitude of electronic applications. Its integrated charge pump, ESD protection, and high data rate capabilities make it a go-to choice for engineers and designers seeking to incorporate RS-232 interfaces in their designs with minimal external components and robust performance.

You May Also Be Interested in

Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess