EN
  • EN
  • DE

MAX221EAE+T

Part No MAX221EAE+T
Manufacturer Maxim Integrated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description MAX221 Series 250 kbps 5.5V Surface Mount RS-232 Transceiver - SSOP-16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SSOP
Contact Plating Tin
Data Rate 250 kbps
ESD Protection Yes
Lead Free Yes
Logic Function Receiver, Transceiver
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 10 mA
Number of Drivers 1
Number of I/Os 4
Number of Pins 16
Number of Receivers 1
Number of Transceivers 1
Number of Transmitters 1
Operating Supply Voltage 5 V
Packaging Cut Tape
Propagation Delay 150 ns
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075196-MAX221EAE+T
Categories Logic - Buffers,Drivers,Receivers,Transceivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX221EAE+T CAD Model

Description

The MAX221EAE+T from Maxim Integrated is a high-performance, robust RS-232 transceiver chip designed to facilitate serial communication in demanding applications. This device is particularly suitable for situations where space is at a premium and low power consumption is a necessity.

Key Features

  • Integrated Charge Pump: The MAX221EAE+T features an onboard charge pump circuit that generates the necessary RS-232 voltage levels (+/-10V) from a single 5V supply, eliminating the need for multiple power supplies and simplifying circuit design.
  • High Data Rate: Capable of supporting data rates up to 120kbps, this transceiver is ideal for applications requiring fast data transfer, such as point-of-sale terminals and industrial control systems.
  • Low Power Consumption: Its low-power shutdown mode significantly reduces power consumption, making it an excellent choice for battery-powered or power-sensitive devices.
  • Electrostatic Discharge (ESD) Protection: With built-in ESD protection up to ±15kV, the MAX221EAE+T ensures reliability and longevity in environments where ESD events are a concern.

Applications

The versatility of the MAX221EAE+T makes it suitable for a wide range of applications, including:

  • Portable Computing Devices
  • Industrial Control Systems
  • Point-of-Sale Terminals
  • Networking Equipment

Package and Quality

The MAX221EAE+T comes in a compact 16-pin SSOP (Shrink Small Outline Package) that is both space-saving and allows for efficient PCB layout. Maxim Integrated is known for its commitment to quality, and this product is no exception, adhering to stringent quality control standards to ensure performance and reliability.

Ordering Information

The product is available in tape and reel format, denoted by the '+T' suffix, facilitating automated assembly processes for high-volume production. For detailed ordering and pricing information, please contact Maxim Integrated or an authorized distributor.

You May Also Be Interested in

Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Lowest to $15.5740
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Pericom
Need more? Email Us
Texas Instruments
OCTAL BUS TRANSCEIVERS WITH 3-STATE OUTPUTS
Lowest to $3.5692
Pericom
Need more? Email Us
Texas Instruments
Need more? Email Us
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.6241
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess