EN
  • EN
  • DE

MAX2161ETL

Part No MAX2161ETL
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702551-MAX2161ETL
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2161ETL CAD Model

Description

The MAX2161ETL is a highly integrated RF tuner component designed by Maxim Integrated, a leader in analog and mixed-signal processing technology. This versatile tuner is engineered to provide exceptional performance for digital video broadcasting-handheld (DVB-H) and integrated services digital broadcasting-terrestrial (ISDB-T) applications, making it a prime choice for portable and automotive television receivers.

Key Features

  • Frequency Range: The MAX2161ETL operates over a broad frequency range, making it suitable for a variety of broadcast standards worldwide.
  • Low Power Consumption: Designed with power efficiency in mind, this tuner is ideal for battery-operated devices, ensuring longer operational times without sacrificing performance.
  • High Integration: The device integrates an RF-to-baseband downconverter, which simplifies design and reduces external component count, saving space and cost.
  • Advanced Signal Processing: It features on-chip filtering and amplification, providing clean signal processing and enhanced reception quality.

Applications

The MAX2161ETL is well-suited for a variety of applications, particularly in areas where high-quality RF tuning is required:

  • Portable TV receivers
  • Automotive TV systems
  • Handheld multimedia devices

Technical Specifications

With a compact 40-pin thin QFN package, the MAX2161ETL offers a reduced footprint that is perfect for space-constrained applications. Its technical specifications include a low noise figure, high linearity, and support for fast channel switching, which are critical for high-definition television (HDTV) reception and a superior user experience.

Design Support

Maxim Integrated provides comprehensive design support for the MAX2161ETL, including detailed datasheets, application notes, and reference designs. This ensures that designers can fully leverage the capabilities of the tuner and accelerate their product development cycles.

Ordering Information

The MAX2161ETL is available for order directly from Maxim Integrated or through their authorized distributors. For more information on purchasing options, sample requests, or technical support, please visit Maxim Integrated's official website or contact their customer service team.

You May Also Be Interested in

Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.2904
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.9804 $59.9216
10+ $12.2915 $122.9150
15+ $11.9081 $178.6215
21+ $11.5234 $241.9914
26+ $11.1388 $289.6088
35+ $9.9873 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess