Products specifications

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 021323-MAX213ECWI+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX213ECWI+ CAD Model

Description

Maxim Integrated MAX213ECWI+ RS-232 Interface IC

The Maxim Integrated MAX213ECWI+ is a high-performance RS-232 Interface IC designed to meet the communication needs of modern electronic devices. This reliable transceiver chip is ideal for applications that require robust serial communication and is widely used in industrial, telecommunications, and consumer electronics sectors.

Key Features:

  • Integrated Charge Pump: The MAX213ECWI+ features an on-chip voltage converter, eliminating the need for external dual power supplies. This charge pump allows for a single +5V supply operation while generating the necessary ±10V RS-232 voltage levels.
  • High Data Rate: Capable of handling data rates up to 120kbps, this interface IC is suitable for high-speed data communication, ensuring efficient and reliable data transfer.
  • Low Power Consumption: With its low-power shutdown mode, the device significantly reduces power consumption when not in active use, making it an energy-efficient choice for battery-powered applications.
  • Enhanced ESD Protection: The MAX213ECWI+ offers improved electrostatic discharge (ESD) protection for its transceiver inputs and outputs, safeguarding against static electricity and other transient voltage spikes.
  • Robust Interface: It provides a full-duplex interface, with two drivers and two receivers, ensuring a reliable two-way communication channel.

Applications:

The versatility of the MAX213ECWI+ makes it suitable for a wide array of applications. It is commonly used in:

  • Point-of-sale (POS) terminals
  • Networking equipment
  • Data acquisition systems
  • Industrial control systems
  • Peripheral devices

Technical Specifications:

The technical specifications of the MAX213ECWI+ include:

  • Integrated 5V to ±10V charge pump
  • Data rate: 120kbps
  • Supply current: 8mA typical
  • Operating temperature range: 0°C to +70°C
  • Package: 28-SOIC W

Overall, the Maxim Integrated MAX213ECWI+ RS-232 Interface IC stands out for its combination of high-speed data transfer, low power consumption, and robust protection features, making it a top choice for developers looking to incorporate reliable serial communication into their designs.

You May Also Be Interested in

Analog Devices Inc.
IC TX/RX RS-485 HS 5V 8DIP
Need more? Email Us
ECAD model for ADM1485JN
NXP / Nexperia
CAN Interface IC Hi Spd CAN Transcvr 4.5V-5.5V 250ns
Lowest to €0.7448
ECAD model for TJA1051T/3,118
Maxim Integrated
RS-232 DRIVER/RECEIVER
Need more? Email Us
ECAD model for MAX244CQH
Infineon Technologies
IC TRANSCEIVER FIBRE CHAN 28SOIC
Need more? Email Us
ECAD model for CY7B933-SC
Texas Instruments
IC DVR/RCVR RS232 ESD 28SSOP
Lowest to €3.7574
ECAD model for TRS3237ECDBR
Analog Devices Inc.
RS-422/RS-485 Interface IC RS-485/RS-423 Transceiver
Lowest to €7.0385
ECAD model for MAX22501EATA+
Analog Devices Inc.
IC TXRX RS-232 4:3 5V LP 24DIP
Lowest to €7.8306
ECAD model for ADM236LJN
Texas Instruments
IC LINE DVR/RCVR 1CH 16-SSOP
Lowest to €2.3088
ECAD model for SN65C3221EDBR
Maxim Integrated
RS-232 TRANSCEIVERS
Need more? Email Us
ECAD model for MAX3314ESA

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €8.3809
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ €2.0097 €60.2915
75+ €1.6491 €123.6832
115+ €1.5975 €183.7159
155+ €1.5459 €239.6222
200+ €1.4945 €298.8920
265+ €1.3399 €355.0739
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,800 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention