EN
  • EN
  • DE

MAX211CWI+T

Part No MAX211CWI+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description 4/5 Transceiver Full RS232 28-SOIC W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Drivers, Receivers, Transceivers
Manufacturer Maxim Integrated
Packaging Reel(TR)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 120Kbps
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style SMD/SMT
Package 28-SOIC (0.295", 7.50mm Width)
Manufacturer Device Package 28-SOIC W
Win Source Part Number 122776-MAX211CWI+T
Ultra Librarian 3D Model Ultra Librarian MAX211CWI+T CAD Model

Description

Maxim Integrated MAX211CWI+T RS-232 Interface IC

The MAX211CWI+T from Maxim Integrated is a high-performance, 5V-powered, multichannel RS-232 drivers/receivers IC, designed to meet the stringent requirements of EIA/TIA-232-F and to provide communications interfaces that are robust, reliable, and easy to use. This particular model is tailored for applications that require a dependable connection for serial communication in industrial, networking, and telecom systems.

Key Features

  • Transceiver Type: The MAX211CWI+T features a transceiver with five drivers and three receivers, which allows for multiple RS-232 connections to be maintained simultaneously, making it ideal for complex communication tasks.
  • Supply Voltage: It operates from a single 5V power supply, which is common in digital systems, thereby simplifying power management within the application.
  • High Data Rate: The device supports data rates up to 120kbps, ensuring fast and efficient data transmission for a variety of applications.
  • Low Power Shutdown: It includes a low power shutdown mode that reduces power consumption when the device is not in active use, which is beneficial for power-sensitive applications.
  • Electrostatic Discharge (ESD) Protection: The MAX211CWI+T comes with built-in ESD protection of ±15kV using the Human Body Model (HBM), safeguarding the IC from the common static electricity that can damage electronic components.

Applications

The MAX211CWI+T is versatile and can be used in a wide range of applications. It is particularly suitable for:

  • Industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment like routers and switches
  • Data acquisition systems
  • Telecommunications equipment

Package and Quality

The device is offered in a wide body, 28-pin SOIC package which is ideal for surface-mount technology (SMT) and is available on tape and reel for automated assembly processes. Maxim Integrated ensures high-quality standards, and the MAX211CWI+T is no exception, providing reliable performance in a range of challenging environments.

With its combination of features, the MAX211CWI+T is an excellent choice for designers who require a robust and efficient interface for RS-232 communications.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Maxim Integrated
RS-232 TRANSCEIVERS / 3/5 Transceiver Full RS232 26-UCSP (3.06x3.06)
Need more? Email Us
Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess