EN
  • EN
  • DE

MAX2112ETI+T

Part No MAX2112ETI+T
Manufacturer Maxim Integrated
Catalog RF Receivers
Description MAX2112 Series 925 MHz ~ 2.175 GHz PCB, Surface Mount RF Receiver - TQFN-28
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Current - Receiving 100 mA
Frequency 925 MHz
Max Frequency 2.175 GHz
Maximum Operating Temperature 85 °C
Max Supply Current 100 mA
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 28
Operating Supply Voltage 3.3 V
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1075189-MAX2112ETI+T
Categories RF Receivers
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX2112ETI+T CAD Model

Description

MAX2112ETI+T - Maxim Integrated RF Mixer

The MAX2112ETI+T from Maxim Integrated is a state-of-the-art RF mixer designed to provide superior performance for satellite and terrestrial receivers. This integrated circuit is a part of Maxim's extensive line of radio frequency and microwave solutions, tailored to meet the demanding needs of communication systems.

This advanced mixer is housed in a compact 28-pin thin QFN package with an exposed pad for improved thermal performance, making it an ideal choice for space-constrained applications. The MAX2112ETI+T operates over a wide frequency range, making it versatile for various applications, including satellite receivers, QPSK and QAM demodulators, and broadband data receivers.

Key Features:

  • Frequency Range: The device supports an extensive frequency range, ensuring compatibility with a wide array of RF signals.
  • Low Noise Figure: Engineered for high sensitivity, the mixer exhibits a low noise figure, which is critical for clear signal reception.
  • High Linearity: The high linearity of the MAX2112ETI+T ensures minimal distortion, providing a clean output signal even at high input signal levels.
  • Integrated LO Buffer: The inclusion of an integrated local oscillator (LO) buffer simplifies design and reduces component count.
  • Single Supply Operation: The device can operate on a single supply voltage, facilitating easier power management.

Maxim Integrated's MAX2112ETI+T also features an integrated LO switch, which allows for easy switching between two LO inputs, thereby enhancing the flexibility of the mixer. Moreover, the mixer incorporates an IF amplifier, which provides additional gain and improves the overall dynamic range of the system.

With its robust design and comprehensive feature set, the MAX2112ETI+T is an excellent choice for designers seeking a reliable and high-performance RF mixer solution. Maxim Integrated's commitment to quality ensures that this product will deliver consistent performance and contribute to the success of any RF design project.

You May Also Be Interested in

Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Telit
RF RCVR / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.561GHz ~ 1.606GHz -165dBm 9.6kbps Not Included
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 868MHZ 20SSO / series RF Receiver ASK, FSK 868MHz -111dBm 10kbps PCB, Surface Mount 20-SSO
Need more? Email Us
Qualcomm
IC RF TXRX WIFI 56UFBGA / IC RF TxRx Only WiFi 802.11b/g/n 2.4GHz 56-UFBGA, WLCSP
Lowest to $16.0075
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
Skyworks Solutions Inc.
RX AM/FM 520KHZ-1.71MHZ 40QFN / series RF Receiver AM, FM, RDS 520kHz ~ 1.71MHz, 64MHz ~ 108MHz PCB, Surface Mount 40-QFN (6x6)
Need more? Email Us
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.2550 $69.7650
6+ $19.0811 $114.4866
9+ $18.4848 $166.3632
12+ $17.8885 $214.6620
15+ $17.2922 $259.3830
20+ $15.5034 $310.0680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess