EN
  • EN
  • DE

MAX2055EUP+T

Part No MAX2055EUP+T
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702494-MAX2055EUP+T
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2055EUP+T CAD Model

Description

Maxim Integrated MAX2055EUP+T Variable Gain Amplifier

The MAX2055EUP+T from Maxim Integrated is a high-performance, digitally controlled, variable gain amplifier (VGA) designed to offer precise gain control, high linearity, and a broad frequency range, making it an ideal choice for a variety of demanding applications such as base stations, IF sampling receivers, and wireless communication systems.

This versatile device operates over a frequency range of 50MHz to 1000MHz, providing a gain adjustment range of 31.5dB in 0.5dB steps, which allows for fine-tuning of signal levels to optimize system performance. The MAX2055EUP+T features a parallel interface for gain control, with the added flexibility of serial control when used with an external serial-to-parallel converter.

With its exceptional third-order intercept point (IP3) of 45dBm at 200MHz, the MAX2055EUP+T delivers superior linearity, which is critical in maintaining signal integrity in complex modulation schemes. Additionally, the device boasts a low noise figure of 6.7dB at maximum gain, ensuring minimal degradation of the signal-to-noise ratio (SNR) in the signal chain.

The MAX2055EUP+T is housed in a compact 20-pin TSSOP package, making it suitable for space-constrained applications. Furthermore, the device is designed to operate over a wide temperature range, from -40°C to +85°C, ensuring reliable performance in extreme environments.

Key features of the MAX2055EUP+T include:

  • Frequency Range: 50MHz to 1000MHz
  • Gain Range: 31.5dB in 0.5dB steps
  • High Linearity: IP3 of 45dBm at 200MHz
  • Low Noise Figure: 6.7dB at maximum gain
  • Parallel and Serial Control Options
  • Compact 20-Pin TSSOP Package
  • Wide Operating Temperature Range: -40°C to +85°C

Engineers looking for a reliable and flexible solution for their variable gain requirements will find the MAX2055EUP+T to be a top-tier option, backed by Maxim Integrated's reputation for quality and performance in the semiconductor industry.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.9335
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
Lowest to $1.2904

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.0000 $54.0000
14+ $7.3847 $103.3858
21+ $7.1539 $150.2319
29+ $6.9231 $200.7699
38+ $6.6924 $254.3112
50+ $6.0000 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess