EN
  • EN
  • DE

MAX2055EUP+

Part No MAX2055EUP+
Manufacturer Maxim Integrated
Catalog RF Misc ICs and Modules
Description DIGITALLY CONTROLLED, VARIABLE-G
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr Maxim Integrated
Package Tube
Product Status Active
Function ADC Driver/Amplifier
Frequency 30MHz ~ 300MHz
RF Type Cellular
Secondary Attributes 4.75V ~ 5.25V Supply
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 20-TSSOP-EP
Base Product Number MAX2055
Standard Package 74 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829701-MAX2055EUP+
Ultra Librarian 3D Model Ultra Librarian MAX2055EUP+ CAD Model

Description

Maxim Integrated MAX2055EUP+ Variable Gain Amplifier

The Maxim Integrated MAX2055EUP+ is a high-performance, digitally controlled, variable gain amplifier (VGA) designed to deliver precision signal amplification across a broad range of radio frequency (RF) and intermediate frequency (IF) applications. This versatile component is an ideal choice for systems requiring exact gain control and high linearity, such as cellular base stations, wireless communication infrastructure, and broadband wireless access networks.

Key Features

  • Wide Frequency Range: The MAX2055EUP+ operates over a frequency range from 50MHz to 1000MHz, making it suitable for a variety of RF applications.
  • High Linearity: With an output IP3 of +45dBm at 200MHz, this VGA maintains excellent signal integrity, ensuring minimal distortion in demanding applications.
  • Digital Gain Control: The device offers a 31.5dB gain range with 0.5dB step size, allowing for precise gain adjustments through a 6-bit parallel interface.
  • Low Noise Figure: A low noise figure of 6.7dB at maximum gain ensures high-quality signal amplification without significant noise addition.
  • Single-Supply Operation: The MAX2055EUP+ operates from a single +5V supply, simplifying power supply design.
  • Thermal and Power Efficiency: Enclosed in a 20-pin TSSOP package, this device provides efficient thermal management and power consumption, making it suitable for high-density circuit designs.

Applications

  • Cellular Base Stations
  • Wireless Communication Infrastructure
  • Broadband Wireless Access Networks
  • IF Sampling Receivers
  • Software-Defined Radios (SDR)

The MAX2055EUP+ from Maxim Integrated is a testament to the company's commitment to providing innovative solutions that enhance the performance and efficiency of electronic systems. With its robust design and versatile functionality, this variable gain amplifier is engineered to meet the stringent requirements of modern RF and IF signal processing tasks.

You May Also Be Interested in

MACOM Technology Solutions
BIASNETWORK,SINGLE,2-18GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 28-32 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED,
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER,MULTI-FREQUENCY,RF
Need more? Email Us
MACOM Technology Solutions
SWITCH LNA, 2.7 GHZ, 100W SWITCH
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
UPCONVERTER, 40.5GHZ - 43.5GHZ
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.0846 $60.3384
9+ $12.3772 $111.3948
13+ $11.9904 $155.8752
18+ $11.6036 $208.8648
23+ $11.2168 $257.9864
30+ $10.0564 $301.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess