The NXP HEF4952BT,118 is a high-performance, versatile analog multiplexer/demultiplexer integrated circuit that is part of NXP's HEF4000 series. This product is designed to cater to a variety of digital and analog switching applications, making it an essential component in many electronic systems.
Key Features
- Channel Configuration: The device features a dual 4-channel configuration, which allows for flexible routing of analog or digital signals within a circuit.
- Wide Voltage Range: It operates over a broad voltage range, accommodating various power supply levels and ensuring compatibility with a multitude of other electronic components.
- Low Power Consumption: Engineered for efficiency, the HEF4952BT,118 boasts minimal power consumption, making it suitable for battery-operated devices and energy-conscious applications.
- Bidirectional Signal Handling: The multiplexer/demultiplexer can handle bidirectional signal flow, providing designers with increased flexibility in signal routing.
- High Isolation: It offers high isolation between channels when in the off state, ensuring minimal crosstalk and signal interference.
Applications
The NXP HEF4952BT,118 is commonly used in a diverse range of applications, including:
- Data acquisition systems
- Signal routing in communication devices
- Analog-to-digital and digital-to-analog conversion systems
- Audio and video switching
- Test equipment and instrumentation
Technical Specifications
Some of the technical specifications of the HEF4952BT,118 include:
- Supply Voltage Range: 3 V to 15 V
- On-State Resistance: Typically around 125 Ω
- Off-State Leakage Current: Typically less than 100 pA
- Throughput Time: Fast signal propagation for real-time applications
- Package: Comes in an SO16 package, ideal for surface-mount technology
Quality and Reliability
NXP Semiconductors is known for its commitment to quality and reliability, and the HEF4952BT,118 is no exception. It is manufactured to meet stringent industry standards, ensuring performance and durability in even the most demanding conditions.