EN
  • EN
  • DE
  • IT

MAX2051ETP+

Part No MAX2051ETP+
Manufacturer Maxim Integrated
Catalog RF Mixers
Description SiGe, High-Linearity, 850MHz to 1550MHz Up/Downconversion Mixer with LO Buffer | IC MIXER 850MHZ-1.55GHZ 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tube
RF Type iDEN, WiMAX, WLL
Frequency 850MHz ~ 1.55GHz
Number of Mixers 1
Noise Figure 7.8dB
Secondary Attributes Up/Down Converter
Supply Current 130mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX2051
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212602-MAX2051ETP+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2051ETP+ CAD Model

Description

Product Overview: MAX2051ETP+ from Maxim Integrated

The MAX2051ETP+ is a high-performance, fully integrated, variable-gain amplifier (VGA) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This versatile component is well-suited for a variety of demanding applications, including base-station, intermediate-frequency (IF) or radio-frequency (RF) transceiver systems, wireless infrastructure, and broadband communications.

Key Features

  • Frequency Range: The device operates over a broad frequency range, supporting applications from 50MHz to 1000MHz, making it a flexible solution for multiple RF systems.
  • High Linearity: With an output IP3 (third-order intercept point) of +46dBm at 200MHz, the MAX2051ETP+ ensures excellent signal integrity and minimal distortion, which is critical for high-performance communication systems.
  • Variable Gain Control: The VGA offers a gain control range of 31.5dB in 0.5dB steps, allowing precise signal amplitude adjustment, which is vital for optimizing system performance.
  • Integrated Balun: An on-chip balun simplifies the design by converting single-ended signals to differential, reducing the need for external components and saving board space.

Technical Specifications

  • Supply Voltage Range: 4.75V to 5.25V
  • Low Noise Figure: 10.7dB at 900MHz
  • Single-Ended or Differential Input/Output
  • Thermal Shutdown and Over-Voltage Protection
  • Package Type: 20-pin TQFN with exposed pad for enhanced thermal performance

Applications

The MAX2051ETP+ is ideal for a range of applications where variable gain is required under different signal conditions. Its robust design and high linearity make it suitable for:

  • Cellular Base Stations
  • CATV Infrastructure
  • Wireless Infrastructure
  • IF and RF Transceivers
  • Software-Defined Radios (SDR)
  • Test and Measurement Equipment

The MAX2051ETP+ demonstrates Maxim Integrated's commitment to delivering high-quality, high-performance components that meet the rigorous demands of the communications industry. Its integration and performance characteristics make it a compelling choice for designers seeking to optimize their RF and IF signal chains.

You May Also Be Interested in

Analog Devices Inc.
IC MMIC IQ DOWNCONVERTER 24QFN
Lowest to $40.3395
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD / HMC525ALC4 series Mixer Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
Up/Down Conv Mixer 3.3V/5V 6GHz 16-Pin QFN EP Tube
Lowest to $48.7213
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5808 $83.1616
3+ $34.1176 $102.3528
5+ $33.0515 $165.2575
7+ $31.9853 $223.8971
9+ $30.9191 $278.2719
11+ $27.7206 $304.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,333 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess