EN
  • EN
  • DE
  • IT

MAX2051ETP+T

Part No MAX2051ETP+T
Manufacturer Maxim Integrated
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 1GHz 20-Pin TQFN EP T/R | IC MIXER 850MHZ-1.55GHZ 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Maxim Integrated
Packaging Tape and Reel
RF Type iDEN, WiMAX, WLL
Frequency 850MHz ~ 1.55GHz
Number of Mixers 1
Noise Figure 7.8dB
Secondary Attributes Up/Down Converter
Supply Current 130mA
Supply Voltage (V) 4.75V ~ 5.25V
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN-EP (5x5)
Family Part Number MAX2051
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 702493-MAX2051ETP+T
Series MAX series
Family Name MAX2051
Introduction Date April 01, 2009
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2024
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX2051ETP+T CAD Model

Description

The Maxim Integrated MAX2051ETP+T is a high-performance, silicon-germanium, variable-gain amplifier designed for use in diverse signal processing applications. This state-of-the-art device is engineered to provide precise and adjustable gain control, making it an ideal choice for applications such as IF amplification, base station receivers, and communication systems where dynamic range and signal conditioning are critical.

Key Features

  • Frequency Range: The MAX2051ETP+T operates over a broad frequency range, making it suitable for various RF and IF applications.
  • Variable Gain Control: It offers a wide gain adjustment range of 31.5 dB with 0.5 dB step size, allowing for fine-tuning of the signal.
  • High Linearity: This amplifier provides excellent linearity, which is crucial for maintaining signal integrity in complex modulation schemes.
  • Low Noise Figure: With a low noise figure, the MAX2051ETP+T ensures a minimal addition of noise to the signal chain, preserving signal-to-noise ratio (SNR).
  • Single +5V Supply: The device operates on a single +5V supply, simplifying power management in embedded systems.
  • Integrated Shut-Down Feature: The built-in shut-down feature allows for power conservation in systems where intermittent operation is required.
  • Compact Package: Housed in a compact, 20-pin TQFN-EP package, the MAX2051ETP+T is designed for space-constrained applications.

Applications

  • Intermediate Frequency (IF) Amplification
  • Wireless Base Stations
  • Point-to-Point Communication Systems
  • Software Defined Radios (SDR)
  • Automatic Test Equipment (ATE)

The MAX2051ETP+T from Maxim Integrated is a versatile and reliable variable gain amplifier that delivers exceptional performance for a wide range of RF and IF signal processing needs. Its combination of flexibility, high linearity, and low noise makes it an indispensable component in the design of sophisticated communication and signal processing equipment.

You May Also Be Interested in

Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $30.3144
Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Analog Devices Inc.
RF Mixer, Down Converting, 4000 to 6000 MHz, QFN-16, High Dynamic Range
Lowest to $24.4814
Analog Devices Inc.
IC MMIC MIXER BICMOS 24-QFN
Lowest to $24.7389
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
CELLULAR RFIC DOWNCONVERTER, 0.7 - 1.0 GHz | IC MIXER LO/IF AMP 16SSOP
Lowest to $8.0353

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.5808 $83.1616
3+ $34.1176 $102.3528
5+ $33.0515 $165.2575
7+ $31.9853 $223.8971
9+ $30.9191 $278.2719
11+ $27.7206 $304.9266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess