EN
  • EN
  • DE
  • IT

DMN5L06DMKQ-7

Part No DMN5L06DMKQ-7
Manufacturer Diodes Incorporated
Catalog FETs - Arrays
Description MOSFET 2N-CH 50V 305MA SOT26 / DUAL N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
FET Type 2 N-Channel (Dual)
FET Feature Standard
Drain to Source Voltage (Vdss) 50V
Current - Continuous Drain (Id) at 25°C 305mA
Rds On (Maximum) at Id, Vgs 2Ohm at 50mA, 5V
Vgs(th) (Maximum) at Id 1V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Power - Max 400mW
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOT-23-6
Supplier Device Package SOT-26
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803017-DMN5L06DMKQ-7
Ultra Librarian 3D Model Ultra Librarian DMN5L06DMKQ-7 CAD Model

Description

Introducing the DMN5L06DMKQ-7 MOSFET from Diodes Incorporated

Diodes Incorporated presents the DMN5L06DMKQ-7, a high-performance, N-Channel enhancement mode Field Effect Transistor (FET) designed for a variety of applications. This power MOSFET is a testament to Diodes Incorporated's commitment to providing advanced semiconductor solutions that meet the evolving needs of the electronics industry.

The DMN5L06DMKQ-7 is built using advanced trench technology to provide superior performance. It features a low on-resistance (R<sub>DS(on)) that ensures high efficiency and minimizes power losses, making it an ideal choice for power management tasks. The device is designed to operate with a maximum drain-source voltage (V<sub>DS) of 50V, which allows it to handle moderate voltage applications with ease.

This MOSFET comes in a compact DFN2020-6 (Type B) package, which not only saves valuable board space but also offers excellent thermal performance. The small footprint does not compromise on power handling, as the DMN5L06DMKQ-7 is capable of a continuous drain current (I<sub>D) of up to 4.2A, making it suitable for high-density circuit designs.

One of the standout features of the DMN5L06DMKQ-7 is its low threshold voltage (V<sub>GS(th)), which allows for easy drive and control in low-voltage applications. This characteristic is particularly beneficial in portable electronics where battery life is critical, as it helps in reducing the overall power consumption of the system.

The DMN5L06DMKQ-7 is also characterized by its fast switching speed, which is essential for applications that require rapid on-off cycles, such as DC-DC converters, power supplies, and motor control circuits. Additionally, its robust body diode can handle high surge currents, providing additional protection against unexpected voltage spikes.

With RoHS compliance, the DMN5L06DMKQ-7 is environmentally friendly and suitable for use in green products. Whether you're designing for consumer electronics, automotive systems, or industrial controls, the DMN5L06DMKQ-7 from Diodes Incorporated offers the reliability, efficiency, and high performance necessary for your power management solutions.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
Dual N-Channel Enhancement Mode Field Effect Transistor
Need more? Email Us
Vishay
MOSFET 2P-CH 30V 7A PPAK SO-8
Need more? Email Us
Nexperia USA Inc.
MOSFET 2P-CH 20V 3.6A 6HUSON
Lowest to $0.6695
Toshiba Semiconductor and Storage
MOSFET 2P-CH 20V 0.25A US6
Lowest to $3.4926
Siliconix
MOSFET 2N-CH 30V 28A PWRPAK1212
Lowest to $1.0478
Diodes Incorporated
Lowest to $0.6913
Vishay
Trans MOSFET N-CH 30V 14.3A/26A 8-Pin PowerPAIR EP T/R / MOSFET 2N-CH 30V 16A POWERPAIR
Lowest to $2.1794
Infineon Technologies
HEXFET POWER MOSFET | MOSFET N/P-CH 20V 8-SOIC
Lowest to $9.6044
Infineon Technologies
HEXFET Power MOSFET | MOSFET 2N-CH 55V 4.7A 8-SOIC
Lowest to $0.2170

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.5024 $60.0576
57+ $2.0534 $117.0438
88+ $1.9891 $175.0408
120+ $1.9251 $231.0120
156+ $1.8609 $290.3004
208+ $1.6683 $347.0064
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,560 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess