Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Analog Devices Inc./Maxim Integrated
Package Box
Main Purpose DC/DC, Step Up or Down
Outputs and Type 3, Non-Isolated
Voltage - Output 1.25V, 2.3V, 5V
Current - Output 2A, 2A, 750mA
Voltage - Input 3V ~ 5.5V
Regulator Topology Boost, Buck
Frequency - Switching 2.2MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX20419
Base Product Number MAX20419
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 175-MAX20419EVKIT#
Standard Package 1
Win Source Part Number 1075177-MAX20419EVKIT#
Ultra Librarian 3D Model Ultra Librarian MAX20419EVKIT# CAD Model

Description

MAX20419EVKIT# Evaluation Kit by Maxim Integrated

The MAX20419EVKIT# from Maxim Integrated is a comprehensive evaluation kit designed to facilitate the testing and development of the MAX20419 power management integrated circuit (PMIC). This PMIC is an advanced solution tailored for automotive applications, known for its robustness and high efficiency. The evaluation kit is an essential tool for engineers looking to explore the features and performance of the MAX20419 in a controlled and effective manner.

The MAX20419 is a versatile PMIC that offers multiple regulated outputs, making it ideal for powering various automotive subsystems. It integrates features such as spread spectrum, frequency synchronization, and a power-good output, which contribute to reduced electromagnetic interference (EMI) and enhanced system reliability. The device is designed with a high voltage input range, and it includes built-in safety features like overcurrent protection, thermal shutdown, and under-voltage lockout, ensuring dependable operation under a range of conditions.

The evaluation kit comes with a fully assembled and tested evaluation board that includes the MAX20419 PMIC. It provides convenient access to all the signals and features of the IC, allowing for thorough testing and analysis. The board includes jumpers and connectors for easy configuration and quick setup, and it is designed to interface seamlessly with external test and measurement equipment.

Additionally, the MAX20419EVKIT# is supported by Maxim Integrated's comprehensive software tools, which enable users to modify various parameters and observe the effects in real-time. This hands-on approach accelerates the learning curve and helps engineers optimize their designs more efficiently.

Whether you're developing power supplies for advanced driver-assistance systems (ADAS), infotainment, or other automotive applications, the MAX20419EVKIT# offers a practical and user-friendly platform for pushing the boundaries of your power management solutions.

You May Also Be Interested in

Sipex Corporation
High Output Voltage Boost Regulator LCD Bias Regulator
Lowest to $2.1629
ECAD model for SP4446
Texas Instruments
EVAL MODULE FOR TPS51117 / TPS51117 DC to DC Controller 1.05VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51117EVM
Texas Instruments
EVAL MOD FOR UCC3585 / UCC3585 EVALUATION MODULE
Need more? Email Us
ECAD model for UCC3585EVM-014
STMicroelectronics
BOARD EVAL FOR VIPER27HD / VIPer27 AC to DC Switching Converter 5VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVLVIP27H-12SB
Texas Instruments
EVAL MODULE FOR TPS84320-692 / TPS84320 DC to DC Converter and Switching Regulator Module Evaluation Board
Need more? Email Us
ECAD model for TPS84320EVM-692
Texas Instruments
MODULE EVAL FOR TPS5410 / TPS5410 DC to DC Converter and Switching Regulator Chip 5VDC/12VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS5410EVM-203
Texas Instruments
EVAL MOD FOR TPS51124 / TPS51124 DC to DC Controller 1.05VDC/1.5VDC Output Evaluation Board
Need more? Email Us
ECAD model for TPS51124EVM-001
Torex Semiconductor Ltd
BOARD EVAL XCL206B183AR-G 1.8V / XCL206B183 DC to DC Converter and Switching Regulator Chip 1.8VDC Output Evaluation Board
Need more? Email Us
ECAD model for XCL206B183-EVB
STMicroelectronics
BOARD EVAL FOR VIPER17L / VIPer17 AC to DC Switching Converter 12VDC Output Demonstration Board
Need more? Email Us
ECAD model for EVALVIPER17L-7W

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention