EN
  • EN
  • DE

ATXMEGA16D4-AUR

Part No ATXMEGA16D4-AUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8/16BIT 16KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8/16-Bit 32MHz 16KB (8K x 16) FLASH 44-TQFP (10x10)
Manufacturer Microchip Technology
Series AVR® XMEGA® D4
Package Reel - TR
Core Processor AVR
Core Size 8/16-Bit
Speed 32MHz
Connectivity I2C, IrDA, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (8K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.6V ~ 3.6V
Data Converters A/D 12x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-TQFP
Case / Package 44-TQFP (10x10)
Family Name ATXMEGA16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number ATXMEGA16D4-AURCT, ATXMEGA16D4-AURTR, ATXMEGA16D4-AURDKR, ATXMEGA16D4AUR, ATXMEGA16D4-AUR-ND
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862615-ATXMEGA16D4-AUR
Ultra Librarian 3D Model Ultra Librarian ATXMEGA16D4-AUR CAD Model

Description

Product Overview: ATXMEGA16D4-AUR

The ATXMEGA16D4-AUR is a high-performance, low-power 8/16-bit microcontroller from Microchip Technology. This advanced device is based on the AVR® XMEGA® D4 family and is designed to offer a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of industrial, consumer, and automotive applications.

Key Features:

  • High-Performance AVR CPU: The ATXMEGA16D4-AUR boasts a sophisticated AVR CPU that combines the efficiency of an 8-bit processor with the power of a 16-bit architecture. This enables the microcontroller to execute complex instructions with speed and precision.
  • Advanced Memory: With 16KB of in-system self-programmable flash, 1KB EEPROM, and 2KB internal SRAM, the device provides ample space for application code and data storage.
  • Rich Peripherals: A variety of integrated peripherals are available, including USART, SPI, and two-wire interfaces for serial communication, as well as 16-bit real-time counter and multiple 16-bit timers for accurate event timing and waveform generation.
  • Robust I/O Capabilities: The microcontroller features 34 programmable I/O lines, empowering developers to connect a multitude of sensors, actuators, and other components.
  • Power Efficiency: Designed for power-sensitive applications, the ATXMEGA16D4-AUR operates between 1.6V to 3.6V and includes a variety of power-saving modes to reduce energy consumption when full processing power is not required.
  • Analog Features: It includes high-performance analog features such as a 12-bit ADC, analog comparators, and a DAC for comprehensive analog signal management.

Flexible Programming and Compatibility:

The ATXMEGA16D4-AUR supports in-system programming and boot code section with independent lock bits, allowing for secure and flexible firmware updates. The device is also compatible with a wide range of development tools and software libraries, which simplifies the design process and accelerates time to market.

Package and Quality:

Offered in a 44-TQFP (Thin Quad Flat Package), the ATXMEGA16D4-AUR is compact and suitable for space-constrained applications. It is also fully RoHS compliant and backed by Microchip's commitment to quality and long-term availability, ensuring reliability and support for the lifecycle of your product.

Whether you are designing a sophisticated industrial control system, an energy-efficient home automation solution, or a feature-rich consumer gadget, the ATXMEGA16D4-AUR from Microchip Technology provides the performance, efficiency, and versatility needed to bring your innovative ideas to life.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5374 $53.0610
31+ $3.3135 $102.7185
47+ $3.2015 $150.4705
68+ $2.9777 $202.4836
88+ $2.8657 $252.1816
109+ $2.7538 $300.1642
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess