EN
  • EN
  • DE

MAX202CESE+

Part No MAX202CESE+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702464-MAX202CESE+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX202CESE+ CAD Model

Description

Maxim Integrated's MAX202CESE+: Robust Serial Communication

The MAX202CESE+ is a high-performance, integrated circuit designed by Maxim Integrated to facilitate serial communication in a variety of applications. This device is a +5V-powered RS-232 and V.28/V.24 communications interface with low power requirements and high data-rate capabilities. The MAX202CESE+ is particularly well-suited for applications that demand robust and reliable communication in harsh environments.

One of the standout features of the MAX202CESE+ is its ability to operate with a supply voltage range of 4.5V to 5.5V, which allows for flexibility in different system designs. The device also boasts a data rate of up to 120kbps, making it ideal for fast data transmission without sacrificing signal integrity. It has been engineered to ensure minimal power consumption, drawing just 5μW of power in its shutdown mode, thereby enhancing its suitability for battery-powered and portable applications.

The MAX202CESE+ comes in a 16-pin narrow SO package, which makes it compact and easy to integrate into space-constrained designs. Its enhanced electrostatic discharge (ESD) protection is up to ±15kV using the Human Body Model (HBM), ensuring that the device remains stable and functional even in environments where static discharge is a concern. This level of protection is critical for industrial, telecommunications, and networking equipment where reliability is paramount.

Additionally, the MAX202CESE+ includes two drivers and two receivers. The integrated charge pump circuitry generates the necessary RS-232 voltage levels from a single 5V supply, eliminating the need for additional power supplies. This feature simplifies the design and reduces the overall bill of materials. The device also features a proprietary low-dropout transmitter output stage, delivering true RS-232 performance from a 5V supply.

Overall, the MAX202CESE+ is an excellent choice for designers looking to implement RS-232 communication interfaces in their products. With its combination of high data rate, low power consumption, compact packaging, and robust ESD protection, it stands out as a reliable and efficient solution for serial communication needs.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess