EN
  • EN
  • DE
  • IT

MAX2029ETP

Part No MAX2029ETP
Manufacturer Maxim Integrated
Catalog RF Mixers
Description IC MIXER UPCONV/DOWNCONV QFN / RF Mixer IC Cellular, CDMA2000, EDGE, GSM, W-CDMA Up/Down Converter 815MHz ~ 1GHz 20-TQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Mixers
Mfr Maxim Integrated
Package Tray
Product Status Obsolete
RF Type Cellular, CDMA2000, EDGE, GSM, W-CDMA
Frequency 815MHz ~ 1GHz
Number of Mixers 1
Noise Figure 6.7dB
Secondary Attributes Up/Down Converter
Current - Supply 100mA
Voltage - Supply 4.75V ~ 5.25V
Mounting Type Surface Mount
Package / Case 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Base Product Number MAX202
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A991G
HTSUS 8542.39.0001
Win Source Part Number 925246-MAX2029ETP
Ultra Librarian 3D Model Ultra Librarian MAX2029ETP CAD Model

Description

The MAX2029ETP from Maxim Integrated is a high-performance, silicon-germanium (SiGe) passive mixer with an integrated local oscillator (LO) amplifier. It is designed to provide excellent linearity and low noise performance in a compact package, making it an ideal choice for a variety of RF and IF applications.

Key Features:

  • High Linearity: The MAX2029ETP offers an exceptional third-order intercept point (IP3) of +24.5dBm, ensuring strong performance in environments with high-level blockers.
  • Low Noise Figure: With a low noise figure of 10.7dB, this mixer maintains the integrity of the signal chain and minimizes additional noise contributions.
  • Integrated LO Amplifier: The inclusion of an LO amplifier simplifies design and reduces the number of external components required for operation.
  • Wide Frequency Range: It operates over a broad frequency range, with an RF frequency of 400MHz to 2500MHz and an LO frequency of 400MHz to 2500MHz, making it versatile for various applications.
  • Lead(Pb)-Free, RoHS Compliant: The device is available in a 20-pin thin QFN package, compliant with environmental regulations.

Applications:

  • Wireless Infrastructure
  • Point-to-Point Radios
  • RFID Readers
  • Test Equipment
  • Satellite Communications

The MAX2029ETP is optimized for downconversion applications but is also suitable for upconversion. Its excellent linearity and noise performance make it a strong candidate for demanding systems where signal integrity is paramount. Maxim Integrated's commitment to quality and performance is evident in the design and capabilities of the MAX2029ETP, making it a reliable choice for engineers and designers looking to enhance their RF and IF signal chains.

You May Also Be Interested in

Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 4 - 8 GHz | IC MMIC MIXER DBL-BAL CERMIC
Lowest to $1,552.2389
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Renesas Electronics America
IC RF-IF DOWNCONV MIXER 36VFQFPN
Lowest to $27.1324
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Need more? Email Us
Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.6888 $63.4440
12+ $10.4113 $124.9356
18+ $10.0859 $181.5462
24+ $9.7606 $234.2544
31+ $9.4353 $292.4943
41+ $8.4592 $346.8272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,024 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess