EN
  • EN
  • DE
  • IT

APS12215LLHALU

Part No APS12215LLHALU
Manufacturer Allegro MicroSystems, LLC
Catalog Magnetic Sensors - Switches (Solid State)
Description LOW VOLT CHOPPER STABILIZED PREC  /  Digital Switch Latch Analog Voltage Hall Effect SOT-23W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Magnetic Sensors - Switches (Solid State)
Mfr Allegro MicroSystems
Series Automotive, AEC-Q100
Package Bulk
Function Latch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range -9mT Trip, 9mT Release
Test Condition -40°C ~ 150°C
Voltage - Supply 2.8V ~ 5.5V
Current - Supply (Max) 4mA
Current - Output (Max) 60mA
Output Type Analog Voltage
Features Amplified Output
Temperature Range - Operating -40°C ~ 150°C (TA)
Mounting SMD (SMT)
Supplier Device Package SOT-23W
Package / Case SOT-23W
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 620-1854
Standard Package 500
Win Source Part Number 1177873-APS12215LLHALU
Ultra Librarian 3D Model Ultra Librarian APS12215LLHALU CAD Model

Description

The APS12215LLHALU is a magnetic sensor-switch (solid state) electronic component manufactured by Allegro MicroSystems.

  • Output: Amplified
  • Function: Latch
  • Sensing Range: -9mT trip and 9mT release
  • Polarization: North Pole and South Pole
  • Technology: Hall Effect
  • Output Type: Analog Voltage
  • Series: APS
  • Category: Sensor and Transducer
  • AEC-Q100 Compliant: Yes
  • Standard Package Quantity: 500
  • Temperature Range: -40°C ~ 150°C (TA)
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • REACH Status: Unaffected
  • HTSUS: 8542.39.0001

You May Also Be Interested in

Honeywell
MAGNETIC SWITCH LATCH 4DIP
Lowest to $23.2836
Coto Technology
MAG SWITCH LATCH/BIPLR SOT23-3
Lowest to $0.4302
U18
Semiment Technology Co., Ltd.
SIP-3 Switches (Solid State) RoHS
Lowest to $0.4399
ShenZhen SlkorMicro Semicon Co. Ltd
TO-92S
Lowest to $0.0925
Texas Instruments
MAGNETIC SWITCH LATCH 4DSBGA
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR SOT23W
Need more? Email Us
UTC
SOT-23 Switches (Solid State) RoHS
Lowest to $0.0728
Melexis Technologies NV
MAGNETIC SWITCH IC GEAR TO92
Need more? Email Us
Prolific Technology Inc.
Bipolar 4V~38V SOT-23-3L Latches RoHS
Lowest to $0.1517

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess