EN
  • EN
  • DE

MAX2027EUP

Part No MAX2027EUP
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702460-MAX2027EUP
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2027EUP CAD Model

Description

Maxim Integrated MAX2027EUP High-Linearity, SiGe Upconverter Mixer

The MAX2027EUP from Maxim Integrated is a state-of-the-art, high-linearity, upconverter mixer designed to meet the demanding requirements of wireless communication infrastructures. This advanced component is part of the MAX2027 series and is engineered to deliver exceptional performance in applications such as base station transceivers, wireless local loop systems, and satellite communication setups.

Constructed using Silicon-Germanium (SiGe) technology, the MAX2027EUP offers a superior combination of high linearity and low noise figure, which is essential for maintaining signal integrity in complex RF systems. The device operates over a broad frequency range, making it highly versatile and suitable for various high-frequency applications.

Key Features:

  • Frequency Range: The device supports an RF frequency range from 1700MHz to 2200MHz, which covers many of the bands used in modern communication systems.
  • High Linearity: With an excellent third-order intercept point (IP3) performance, the MAX2027EUP ensures minimal distortion in signal transmission, which is crucial for high-quality data and voice communication.
  • Low Noise Figure: The low noise figure of the device helps to maintain a high signal-to-noise ratio, resulting in clearer and more reliable communication.
  • LO Frequency Range: The local oscillator (LO) frequency range from 1550MHz to 2150MHz allows for flexible integration into various system designs.
  • Integrated LO Buffer: The on-chip LO buffer amplifier eliminates the need for external components, reducing the overall system complexity and cost.
  • Single +5V Supply: The MAX2027EUP is designed to operate on a single +5V supply, simplifying the power supply design.
  • Package: Housed in a compact 20-pin TSSOP package, this device is designed for space-constrained applications without compromising performance.

The MAX2027EUP is a testament to Maxim Integrated's commitment to providing high-quality, high-performance components for the RF and microwave industry. Its robust design ensures reliable operation in the toughest environments, making it an ideal choice for designers looking to enhance the performance of their upconversion systems.

Whether you're developing infrastructure for 4G, 5G, or other high-frequency communication systems, the MAX2027EUP offers the precision and reliability required to achieve superior signal quality and system performance.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DAC 16BIT V-OUT 10UMAX
Lowest to $66.9403
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $10.7087
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $1.9008
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,133 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess