EN
  • EN
  • DE

G9EC-1-B DC24

Part No G9EC-1-B DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 200A 24V / General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Chassis Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Power Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G9EC-1
Package Bulk
Mounting Type Chassis Mount
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 200 A
Switching Voltage 400VDC - Max
Coil Current 469 mA
Coil Type Non Latching
Termination Style Screw Terminal
Seal Rating Sealed - Fully
Must Operate Voltage 18 VDC
Must Release Voltage 1.92 VDC
Operate Time 50 ms
Release Time 30 ms
Temperature Range - Operating -40°C ~ 50°C
Relay Type General Purpose
Coil Resistance 51.2 Ohms
Base Product Number G9EC
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Names G9EC-1-B-DC24,G9EC1B24VDC,G9EC-1-B-24VDC-ND,Q1626849,G9EC1B24DC,G9EC-1-B-DC24INACTIVE,G9EC-1-B-DC24-ND,G9EC1000B,G9EC1B DC24,Z1619,G9EC-1-B-24VDC,G9EC1BDC24
Standard Package 1
Win Source Part Number 1056737-G9EC-1-B DC24
Ultra Librarian 3D Model Ultra Librarian G9EC-1-B DC24 CAD Model

Description

The Omron 1056737-G9EC-1-B DC24 is a power relay with a unique specification that is provided by the manufacturer.

  • It is a: Win Source Part Number with a category of relays and a series of G9EC-1.
  • Termination Style: screw terminal
  • Seal Rating: sealed - fully
  • Contact Form: SPST-NO (1 Form A)
  • Contact Rating: 200A
  • Coil Voltage: 24VDC
  • Coil Resistance: 51.2 Ohms
  • Coil Current: 469mA
  • Relay Type: general purpose with a non-latching coil type.
  • Switching Voltage: 400VDC - Max
  • Operate Time: 50ms
  • Release Time: 30ms
  • Operating Temperature Range: -40°C to 50°C

You May Also Be Interested in

TE Connectivity
RELAY GEN PURPOSE 3PDT 8A 110V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Lowest to $10.2632
TE Connectivity
Electromechanical Relay 24VDC 480Ohm 8A DPST-NO/DPST-NC (55x16.5x16.5)mm THT Safety Relay
Lowest to $26.1941

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess