EN
  • EN
  • DE

MAX2020CPE

Part No MAX2020CPE
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702458-MAX2020CPE
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX2020CPE CAD Model

Description

Maxim Integrated MAX2020CPE - High-Performance, RF-to-Digital Signal Processor

The MAX2020CPE from Maxim Integrated is a cutting-edge, high-performance RF-to-Digital signal processor that is designed to cater to the demanding needs of modern communication systems. This versatile device is an ideal solution for a wide range of applications, including wireless infrastructure, satellite communications, and broadband wireless access.

The MAX2020CPE boasts a highly integrated design that combines a mixer, filter, and analog-to-digital converter (ADC) in a single package, streamlining the design process and reducing the need for external components. This integration not only saves space but also enhances the overall performance by minimizing signal loss and interference between components.

At the heart of the MAX2020CPE is its exceptional signal processing capability. It features a high dynamic range that ensures clear and accurate signal conversion even in the presence of strong interferers. The device operates over a broad frequency range, making it versatile for various RF applications. Its low noise figure and high linearity contribute to its superior performance, enabling it to deliver high-quality digital output.

The MAX2020CPE is designed with flexibility in mind. It includes a programmable baseband filter that allows users to adjust the bandwidth according to their specific needs. This programmability ensures that the device can be easily adapted to different standards and requirements without the need for hardware changes.

For ease of use, the MAX2020CPE comes with a user-friendly interface that supports both serial and parallel data outputs. This flexibility in connectivity options allows for seamless integration into a variety of system architectures. Additionally, the device is built with power efficiency in mind, making it suitable for applications where power consumption is a critical consideration.

Overall, the Maxim Integrated MAX2020CPE is a robust and reliable choice for anyone looking to enhance their communication system's performance with a high-quality RF-to-Digital signal processor. Its advanced features and design make it an indispensable component for achieving superior signal processing in a compact and efficient package.

You May Also Be Interested in

Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
Need more? Email Us
Dallas Semiconductor
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
IC COMPARATOR R-R 8-UMAX
Lowest to $7.6011

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.7069 $62.7759
25+ $4.6824 $117.0600
39+ $4.5357 $176.8923
53+ $4.3902 $232.6806
69+ $4.2435 $292.8015
92+ $3.8046 $350.0232
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess