EN
  • EN
  • DE

MAX20091ATM/V

Part No MAX20091ATM/V
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702448-MAX20091ATM/V
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20091ATM/V CAD Model

Description

Introducing the MAX20091ATM/V Automotive LED Driver from Maxim Integrated

Maxim Integrated's MAX20091ATM/V is a sophisticated automotive LED driver designed to enhance the performance and reliability of your vehicle's lighting systems. This advanced driver chip is ideal for automotive exterior and interior lights, including headlights, tail lights, and indicator lights. With its high level of integration and efficiency, the MAX20091ATM/V ensures that your automotive lighting solutions meet the stringent requirements of the industry.

Key Features of the MAX20091ATM/V:

  • High Efficiency: The device features a high-efficiency, buck-boost control that optimizes LED performance and extends the life of your automotive lights.
  • Wide Input Voltage Range: With an input voltage range of 5V to 36V, the MAX20091ATM/V is versatile and capable of handling the fluctuations commonly found in automotive power systems.
  • Integrated MOSFETs: The inclusion of integrated MOSFETs reduces the external component count, which simplifies design and minimizes the footprint on the PCB.
  • Multiple LED String Support: The driver supports multiple LED strings, allowing for flexible design configurations and uniform brightness across various lighting applications.
  • Thermal Protection: The MAX20091ATM/V comes with thermal protection features that prevent overheating, ensuring the safety and longevity of the lighting system.
  • Dimming Capabilities: It also offers PWM and analog dimming capabilities, providing precise control over the brightness levels of the LEDs.
  • EMI Mitigation: The device is designed to minimize electromagnetic interference (EMI), making it suitable for use in the sensitive electronic environment of modern vehicles.

Applications:

  • Automotive front lighting
  • Rear combination lamps
  • Daytime running lights
  • Turn indicators
  • Interior lighting

The MAX20091ATM/V LED driver is packaged in a compact, thermally enhanced TQFN package with a 5mm x 5mm footprint, which is crucial for space-constrained automotive applications. Its robust design ensures that it can withstand the harsh conditions of the automotive environment, including vibration, shock, and temperature extremes.

With Maxim Integrated's commitment to quality and reliability, the MAX20091ATM/V is the go-to solution for automotive manufacturers seeking to improve the performance and efficiency of their LED lighting systems. By choosing the MAX20091ATM/V, you are investing in a product that delivers exceptional performance, design flexibility, and the assurance of automotive-grade reliability.

You May Also Be Interested in

Maxim Integrated
Lowest to $115.3672
Maxim Integrated
Lowest to $3.2176
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.5093
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $1.6495

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.2127 $64.8508
9+ $13.3033 $119.7297
14+ $12.8875 $180.4250
19+ $12.4717 $236.9623
24+ $12.0559 $289.3416
33+ $10.8085 $356.6805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,900 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess