EN
  • EN
  • DE

MAX2003CSE

Part No MAX2003CSE
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATT FAST CHG NICD/NIMH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers
Mfr Maxim Integrated
Package Bulk
Product Status Active
Battery Chemistry Multi-Chemistry
Number of Cells 1
Current - Charging Constant - Programmable
Programmable Features Current, Timer, Voltage
Fault Protection Over Temperature
Voltage - Supply (Max) 5.5V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number MAX2003
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 881295-MAX2003CSE
Ultra Librarian 3D Model Ultra Librarian MAX2003CSE CAD Model

Description

Maxim Integrated Product Overview: MAX2003CSE

The MAX2003CSE from Maxim Integrated is a high-performance, integrated circuit designed to cater to the needs of advanced electronic applications. This precision-engineered component is part of Maxim's extensive range of power management solutions, and it is well-suited for a variety of demanding environments and applications.

Key Features

  • High Efficiency: The MAX2003CSE is built to provide maximum efficiency, which is critical for portable and power-sensitive applications. Its design ensures minimal power loss and optimal operation under a variety of conditions.
  • Flexibility: This device offers a flexible configuration that can be tailored to specific requirements, making it a versatile choice for designers looking to meet the unique demands of their projects.
  • Compact Size: The small form factor of the MAX2003CSE makes it an excellent choice for space-constrained applications, allowing for more compact and streamlined product designs.
  • Robust Protection Features: With built-in protection mechanisms, the MAX2003CSE ensures reliable operation by safeguarding against overcurrent, overvoltage, and thermal overload conditions.

Applications

The MAX2003CSE is suitable for a wide range of applications, including but not limited to:

  • Battery-powered devices
  • Portable consumer electronics
  • Wireless communication systems
  • Power supply modules
  • Energy management systems

Technical Specifications

The technical specifications of the MAX2003CSE include:

  • Input Voltage Range: 4.5V to 20V
  • Output Voltage Range: 0.9V to 5.5V
  • Maximum Output Current: 150mA
  • Operating Temperature Range: -40°C to 85°C
  • Package Type: Surface Mount
  • Package Size: 5mm x 5mm

Maxim Integrated's commitment to quality and performance is evident in the design and manufacturing of the MAX2003CSE. This product is an excellent choice for designers seeking a reliable and efficient power management solution that can be seamlessly integrated into a wide array of electronic devices.

For more detailed information, including datasheets, application notes, and support resources, please visit Maxim Integrated's official website or contact their customer support team.

You May Also Be Interested in

Intersil
IC CHARGE MGMT LI-ION/POL 28TQFN
Lowest to $6.7440
STMicroelectronics
IC CTRLR BATT CHRGR/ADAPT 8-SOIC
Lowest to $0.5317
Linear Technology
IC CUR-MODE SW-REG SEPIC TO220-7
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 2000mA 20V 8-Pin(7+Tab) DDPAK Tube
Lowest to $4.6216
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Maxim Integrated
IC BATTERY CHARGER DUAL 28TQFN
Need more? Email Us
Linear Technology
IC BATT CHRGR CONST I/V 8-SOIC / Switching Battery Charger Lead-Acid/Li-Ion/Li-Pol/NiCD/NiMH 750mA 30V 8-Pin SOIC N T/R
Lowest to $4.6062
Maxim Integrated
IC SYS BAT CHRG 16-QSOP
Need more? Email Us
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $1.5385

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess