EN
  • EN
  • DE

MAX20024MGXXA/V+

Part No MAX20024MGXXA/V+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC FOR MULTI-CO / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tray
Product Status Active
Base Product Number MAX20024
Standard Package 336 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 925234-MAX20024MGXXA/V+
Ultra Librarian 3D Model Ultra Librarian MAX20024MGXXA/V+ CAD Model

Description

The MAX20024MGXXA/V+ from Maxim Integrated is a state-of-the-art automotive power management integrated circuit (IC) designed to cater to the demanding requirements of modern vehicle power systems. It is a highly integrated solution that provides robust power management capabilities, ensuring reliable operation of automotive applications.

Key Features

  • High Integration: The MAX20024MGXXA/V+ combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process.
  • Automotive Grade: Designed with automotive standards in mind, this IC meets the rigorous specifications for temperature, reliability, and longevity required in the automotive industry.
  • Versatile Input Voltage Range: It supports a wide input voltage range, accommodating the fluctuations commonly found in automotive power systems.
  • Multiple Output Channels: The device includes multiple output channels, each capable of delivering regulated voltages to various subsystems within the vehicle.

Applications

The versatility of the MAX20024MGXXA/V+ makes it suitable for a broad range of automotive applications, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Body Control Modules
  • Telematics

Technical Specifications

  • Package Type: The IC is available in a compact package, making it ideal for space-constrained applications.
  • Temperature Range: It operates over a wide temperature range, ensuring performance under extreme conditions.
  • Protection Features: Built-in protection features guard against overvoltage, undervoltage, overcurrent, and thermal overload, contributing to the safety and durability of the end application.

The MAX20024MGXXA/V+ is a testament to Maxim Integrated's commitment to delivering high-quality, reliable power management solutions for the automotive sector. Its integration, automotive-grade design, and comprehensive protection features make it an excellent choice for designers looking to enhance the efficiency and reliability of their automotive systems.

You May Also Be Interested in

Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Broadcom Limited
ADSL PHY
Lowest to $12.6888
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess