EN
  • EN
  • DE

MAX20024MGXXA/V+T

Part No MAX20024MGXXA/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description POWER MANAGEMENT IC FOR MULTI-CO / PMIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX20024
Standard Package 2,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 702437-MAX20024MGXXA/V+T
Ultra Librarian 3D Model Ultra Librarian MAX20024MGXXA/V+T CAD Model

Description

The MAX20024MGXXA/V+T from Maxim Integrated is a versatile, automotive-grade power management integrated circuit (PMIC) designed to cater to the rigorous demands of automotive applications. This robust component is engineered to provide reliable performance in the challenging environments typical of automotive systems, ensuring consistent operation over a wide temperature range and under varying electrical conditions.

Key Features

  • High Integration: The MAX20024MGXXA/V+T combines multiple functions in a single chip, reducing the need for additional components and simplifying the design process for automotive system engineers.
  • Automotive Grade: Built to meet the stringent standards of the automotive industry, this PMIC is AEC-Q100 qualified, ensuring high reliability and performance in automotive conditions.
  • Wide Operating Temperature Range: It is capable of operating over a temperature range of -40°C to +125°C, making it suitable for use in a variety of automotive environments.
  • Power Efficiency: The device is designed for efficient power conversion, which helps to minimize energy loss and heat generation, contributing to the overall efficiency of the automotive system.
  • Protection Features: Includes a suite of protection features such as overvoltage, undervoltage, overcurrent, and thermal shutdown to ensure the safety and longevity of the PMIC and the systems it powers.

Applications

The MAX20024MGXXA/V+T is suitable for a wide range of applications within the automotive sector, including:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Navigation
  • Telematics
  • Body Control Modules

With its combination of high integration, automotive-grade reliability, and power efficiency, the MAX20024MGXXA/V+T PMIC from Maxim Integrated is an ideal solution for powering the next generation of automotive electronics. Its comprehensive protection features and wide temperature range operation make it a dependable choice for designers looking to enhance the performance and safety of their automotive systems.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess