EN
  • EN
  • DE
  • IT

MAX20024AG

Part No MAX20024AG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702425-MAX20024AG
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX20024AG CAD Model

Description

The MAX20024AG from Maxim Integrated is a high-performance power management integrated circuit (PMIC) specifically designed to meet the stringent requirements of automotive applications. This advanced PMIC is part of Maxim's extensive portfolio of automotive-grade solutions, ensuring reliable operation under the harsh conditions typical of automotive environments.

Featuring a wide input voltage range, the MAX20024AG is capable of efficiently handling the fluctuations commonly found in automotive power systems. It provides multiple regulated outputs, each of which is optimized for powering various subsystems within the vehicle, such as infotainment, advanced driver-assistance systems (ADAS), and other critical electronic components.

The device integrates several key features that make it an ideal choice for automotive manufacturers and suppliers. It boasts high efficiency, which is crucial for minimizing heat generation and power loss in tightly packed automotive electronics. Additionally, the PMIC includes built-in safety features such as overvoltage, undervoltage, and thermal protection, which contribute to the overall safety and reliability of the vehicle's electronic system.

One of the standout features of the MAX20024AG is its robust design, which is compliant with the AEC-Q100 standard, a critical benchmark for automotive integrated circuits. This compliance ensures that the PMIC can operate over the extended temperature ranges typical of automotive environments without compromising performance or longevity.

The compact form factor of the MAX20024AG makes it suitable for space-constrained applications. Moreover, its integration capabilities help reduce the overall component count, which can simplify system design, accelerate time-to-market, and potentially reduce costs.

In summary, the MAX20024AG from Maxim Integrated is a versatile and durable power management solution for the automotive industry, offering efficiency, safety, and compliance with industry standards. It stands as an exemplary option for designers looking to enhance the performance and reliability of their automotive electronics.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
IC DAC 10BIT V-OUT 14TSSOP
Lowest to $44.6846
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DAC 10BIT A-OUT 40TQFN
Lowest to $63.5159
Maxim Integrated
IC DAC 10BIT QUAD 2WIRE 10-UMAX
Lowest to $11.9874
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DAC 10BIT QUAD BUFF 20-TSSOP
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess