EN
  • EN
  • DE

MAX1989MUE+TG05

Part No MAX1989MUE+TG05
Manufacturer Maxim Integrated
Catalog Temperature Sensors - Analog and Digital Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Temperature Sensors - Analog and Digital Output
Manufacturer Maxim Integrated
Win Source Part Number 311295-MAX1989MUE+TG05
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1989MUE+TG05 CAD Model

Description

Product Overview: MAX1989MUE+TG05 from Maxim Integrated

The MAX1989MUE+TG05 is a high-performance, low-voltage, step-down regulator that is designed to deliver exceptional efficiency and accuracy in a compact package. Manufactured by Maxim Integrated, a leader in analog and mixed-signal engineering, this regulator is ideal for a wide range of applications where space is at a premium and power efficiency is crucial.

With an input voltage range of 2.6V to 5.5V, the MAX1989MUE+TG05 is optimized for use in battery-powered devices, as well as for point-of-load applications in larger systems. The device is capable of providing an adjustable output voltage from 0.8V to VIN, making it highly versatile for different design requirements.

The MAX1989MUE+TG05 features a high switching frequency of up to 1MHz, which allows for the use of small, low-cost external components. This contributes to a reduced overall footprint on the PCB, making it an excellent choice for space-constrained applications such as portable electronics, wireless devices, and wearables.

Efficiency is a key attribute of the MAX1989MUE+TG05, with its low quiescent current and pulse-frequency modulation (PFM) mode that enhances efficiency at light loads. This makes it particularly well-suited for extending battery life in portable applications. Additionally, the device includes a range of protective features such as over-temperature protection, under-voltage lockout, and over-current protection, ensuring reliable operation under various conditions.

The MAX1989MUE+TG05 is available in a thermally efficient, 16-pin TSSOP-EP package, which aids in heat dissipation and allows for higher power handling. Its lead(Pb)-free composition and RoHS compliance make it an environmentally responsible choice for designers looking to meet international standards for hazardous substances.

In summary, the MAX1989MUE+TG05 from Maxim Integrated is a sophisticated, efficient, and versatile step-down regulator designed for applications where space, power efficiency, and reliability are paramount. Its high-frequency operation, adjustable output, and comprehensive protection features make it a top choice for engineers and designers across various industries.

You May Also Be Interested in

Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $9.1407
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.8209
Texas Instruments
2.7V, 15.6 mV/°C SOT-23 Temperature Sensor | SENSOR ANALOG 0C-90C SOT23-3
Lowest to $1.0156
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $2.0346
Texas Instruments
LM35 Precision Centigrade Temperature Sensors | SENSOR ANALOG -40C-110C TO92-3
Lowest to $5.7352
Analog Devices Inc.
SENSOR TEMPERATURE SPI 8MSOP
Lowest to $5.4130

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8870 $58.8700
24+ $4.8302 $115.9248
38+ $4.6801 $177.8438
52+ $4.5288 $235.4976
66+ $4.3775 $288.9150
89+ $3.9247 $349.2983
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess