EN
  • EN
  • DE

MAX1988ETM-TG075

Part No MAX1988ETM-TG075
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 702400-MAX1988ETM-TG075
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1988ETM-TG075 CAD Model

Description

The MAX1988ETM-TG075 is a state-of-the-art linear regulator designed and manufactured by Maxim Integrated, a company renowned for its high-quality and innovative semiconductor products. This linear regulator is specifically tailored to deliver a high degree of precision and reliability for applications requiring adjustable, low-voltage power supplies with low dropout characteristics.

Key Features

  • Adjustable Output: The output voltage of the MAX1988ETM-TG075 can be finely adjusted to meet the specific needs of the application, providing designers with the flexibility to tailor the power supply according to the requirements of the load.
  • Low Dropout Voltage: Engineered for efficiency, this regulator offers a low dropout voltage, ensuring that the maximum amount of power is delivered to the load even when the supply voltage is only slightly above the output voltage.
  • High Precision: Maxim Integrated's commitment to quality is reflected in the precision of the MAX1988ETM-TG075, which maintains tight regulation under varying load conditions and input voltages, making it ideal for sensitive electronic devices.
  • Thermal Protection: The device includes built-in thermal protection features that safeguard the regulator and the overall system from the risks of overheating, enhancing system reliability.
  • Compact Package: The MAX1988ETM-TG075 comes in a compact, thermally efficient package, making it suitable for space-constrained applications without compromising performance.

Applications

With its versatility and high performance, the MAX1988ETM-TG075 is well-suited for a wide array of applications, including but not limited to:

  • Portable and battery-powered devices
  • Notebook computers
  • Telecommunications equipment
  • Medical instrumentation
  • Automotive electronics

In conclusion, the MAX1988ETM-TG075 from Maxim Integrated is a top-tier choice for designers looking to enhance the performance and reliability of their low-voltage power systems. With its adjustable output, low dropout voltage, high precision, and compact design, it stands out as a versatile component that can meet the stringent demands of modern electronic applications.

You May Also Be Interested in

Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8SOIC
Lowest to $1.5447
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Lowest to $1.2904

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess