EN
  • EN
  • DE

C0402KRX7R7BB103

Part No C0402KRX7R7BB103
Manufacturer Yageo
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Yageo
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 819990-C0402KRX7R7BB103
Ultra Librarian 3D Model Ultra Librarian C0402KRX7R7BB103 CAD Model

Description

The C0402KRX7R7BB103 is a multilayer ceramic capacitor (MLCC) manufactured by Yageo. It's designed for general-purpose applications in electronic circuits, providing decoupling, bypassing, and filtering functions. This capacitor uses an X7R dielectric, which offers a good balance of capacitance stability and size.

Applications

  • Decoupling Capacitors: Provides local decoupling for integrated circuits.
  • Bypassing: Used to bypass AC signals to ground.
  • Filtering: Smooths voltage signals in power supplies and other circuits.
  • General-Purpose Applications: Suitable for a wide range of electronic devices.
  • Consumer Electronics: Employed in smartphones, tablets, and other consumer devices.

Features

  • X7R Dielectric: Offers stable capacitance over a range of temperatures.
  • Small Size: 0402 package allows for high-density circuit designs.
  • Surface Mount Technology (SMT): Compatible with automated assembly processes.
  • RoHS Compliant: Meets environmental safety standards.
  • Multilayer Construction: Provides high capacitance in a small volume.

Benefits

  • Stable Performance: X7R dielectric ensures minimal capacitance variation.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Easy Assembly: SMT compatibility reduces manufacturing costs.
  • Environmentally Friendly: RoHS compliance meets regulatory requirements.
  • Versatile Application: Suitable for a wide range of electronic circuits.

Additional Details

The 'C0402' indicates the EIA case size, with 0402 corresponding to dimensions of 0.04 inches x 0.02 inches (1.0mm x 0.5mm). The 'K' signifies a capacitance tolerance of ±10%. 'RX7R' identifies the dielectric material, which is X7R. '7B' likely refers to the voltage rating, and 'B' may relate to a specific internal specification. '103' indicates a capacitance value of 10,000 pF (10nF or 0.01µF). It’s important to consult the manufacturer's datasheet for detailed specifications, including operating temperature range, voltage rating, and other performance characteristics. Proper handling and soldering techniques should be followed during assembly to ensure reliability.

You May Also Be Interested in

Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Phoenix Contact
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
25,000+ $0.0023 $57.5000
50,000+ $0.0023 $115.0000
75,000+ $0.0023 $172.5000
100,000+ $0.0023 $230.0000
125,000+ $0.0023 $287.5000
150,000+ $0.0023 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000,000 pieces
MOQ: 25000 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess