EN
  • EN
  • DE

B72210S151K101

Part No B72210S151K101
Manufacturer EPCOS (TDK)
Catalog TVS - Varistors, MOVs
Description Varistor, Circuit Protection; 150Vrms; 395V; 2500A; Metal Oxide; 350pF; Wire; 0.1W; 25ns
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 350 pF
Clamping Current 25 A
Clamping Voltage 395 V
Contact Plating Tin
Depth 4.4 mm
Energy 24 J
Lead/Base Style Radial
Lead Free Yes
Lead Length 30 mm
Lead Pitch 7.5 mm
Maximum Operating Temperature 85 °C
Max Supply Voltage 150 V
Max Surge Current 2.5 kA
Max Voltage Rating (AC) 150 V
Max Voltage Rating (DC) 200 V
Min Operating Temperature -40 °C
Mount Through Hole
Power Rating 400 mW
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Varistor Voltage 240 V
Voltage Rating 200 V
Voltage Rating (AC) 150 V
Voltage Rating (DC) 200 V
Voltage Tolerance 10 %
Win Source Part Number 1089547-B72210S151K101
Categories TVS - Varistors,MOVs
Manufacturer EPCOS (TDK)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B72210S151K101 CAD Model

Description

The B72210S151K101 varistor is a TVS - Varistors,MOVs component manufactured by EPCOS (TDK) EPCOS (TDK).

  • Capacitance: 350 pF
  • Voltage Rating: 200V
  • Voltage Tolerance: 10%
  • Clamping Voltage: 395V
  • Energy Rating: 24 J
  • Power Rating: 400 mW
  • Clamping Current: 25A
  • Varistor Voltage: 240V
  • Lead Pitch: 7.5mm
  • Lead Length: 30mm
  • Maximum Surge Current: 2.5 kA
  • Maximum Supply Voltage: 150V
  • Mounting Type: Through-Hole
  • RoHS Compliant: Yes
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Depth: 4.4mm
  • Lead-Free: Yes

You May Also Be Interested in

Littelfuse Inc.
VARISTOR 25V 0603
Lowest to $0.2566
TDK Corporation
VARISTOR 12V 0603
Lowest to $0.0982
Bourns Inc.
VARISTOR 430V 4.5KA DISC 14MM
Lowest to $0.3660
Taiyo Yuden
VARISTOR 27V 1A 0402
Need more? Email Us
Littelfuse Inc.
VARISTOR 30V 0402
Lowest to $0.2169
EPCOS (TDK)
VARISTOR 47V 800A 1812
Lowest to $0.7160
Panasonic
VARISTOR 27V 20A 0603
Need more? Email Us
EPCOS (TDK)
VARISTOR 150V 0402
Lowest to $0.0298
Bourns Inc.
VARISTOR 27V 250A DISC 7MM
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess