EN
  • EN
  • DE

MAX1976TT120

Part No MAX1976TT120
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702386-MAX1976TT120
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976TT120 CAD Model

Description

The MAX1976TT120 from Maxim Integrated is a high-performance linear regulator designed to deliver a continuous 120mA output with ultra-low dropout voltage and high power supply rejection ratio (PSRR). This precision voltage regulator is ideal for noise-sensitive applications where a stable and clean power supply is critical.

Featuring an ultra-low dropout of just 85mV at full load, the MAX1976TT120 ensures efficient operation even when the input-to-output voltage differential is minimal. This makes it an excellent choice for battery-operated devices where maximizing runtime is essential. The device boasts an impressive PSRR of 70dB at 1kHz, significantly reducing the sensitivity to power supply noise and providing a stable output voltage.

The MAX1976TT120 is optimized for low-noise performance, emitting only 30µVRMS of output noise over a 10Hz to 100kHz bandwidth, which makes it suitable for RF and precision analog circuits. Additionally, it offers a fast transient response, quickly adapting to changes in load conditions without compromising stability.

Designed with flexibility in mind, the output voltage is factory preset to 1.2V, and the regulator operates over a wide input voltage range from +2.5V to +6.5V. Its thermal overload protection and short-circuit protection features ensure reliable operation and longevity of the device under extreme conditions.

The MAX1976TT120 comes in a compact 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications. Its low-profile design and small footprint allow for integration into portable devices, medical equipment, and other applications where board space is at a premium.

In summary, the MAX1976TT120 from Maxim Integrated offers designers a robust power management solution that combines low-dropout voltage, high PSRR, low noise, and high reliability in a small package, making it an optimal choice for powering sensitive electronic circuits.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC DAC 16BIT V-OUT 56TQFN
Lowest to $104.1045
Maxim Integrated
IC POT DGTL 256-TAP I2C 8-TDFN
Lowest to $4.6639
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4535 $58.7095
41+ $2.8344 $116.2104
64+ $2.7454 $175.7056
87+ $2.6565 $231.1155
113+ $2.5687 $290.2631
151+ $2.3031 $347.7681
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess