EN
  • EN
  • DE

MAX1976EZT090

Part No MAX1976EZT090
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702380-MAX1976EZT090
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976EZT090 CAD Model

Description

The MAX1976EZT090 is a high-performance, low-dropout linear regulator designed by Maxim Integrated, offering a precise, stable voltage supply for a wide array of applications. This compact, efficient component is optimized for noise-sensitive circuits, providing a low-noise power solution that does not compromise on reliability or performance.

With an output voltage of 0.9V, the MAX1976EZT090 is particularly suited for modern low-voltage electronics, which require a steady and clean power source for optimal operation. This makes it an ideal choice for powering advanced microprocessors, FPGAs, and other digital ICs that demand a low supply voltage and high levels of stability.

The device is capable of delivering up to 500mA of output current, ensuring sufficient power for a variety of uses. Its low dropout voltage helps to maintain regulation even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system by minimizing the power lost as heat. This feature is particularly beneficial in battery-operated devices, where energy conservation is paramount.

The MAX1976EZT090 also boasts a fast transient response, which is critical for maintaining voltage stability during rapid changes in load. This characteristic is essential for high-speed digital circuits that can experience swift current demands during operation. Additionally, the regulator includes a range of protective features, such as over-temperature shutdown and short-circuit protection, safeguarding both the regulator and the device it powers.

Housed in a thermally efficient, compact SOT23 package, the MAX1976EZT090 is designed for space-constrained applications. Its small footprint allows for integration into tight PCB layouts, making it an excellent choice for portable electronics, wearables, and other miniaturized devices.

In summary, the MAX1976EZT090 from Maxim Integrated is a versatile, high-quality power management solution that combines low-noise operation, high efficiency, and robust protection features in a small package, making it a top choice for designers seeking to enhance the performance and reliability of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059
Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Lowest to $4.1787
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
Lowest to $1.5093

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess