EN
  • EN
  • DE

MAX1976AEZT285+T

Part No MAX1976AEZT285+T
Manufacturer Maxim Integrated
Catalog HOT - SALES and EOL Components
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 3.6V
Nominal Output Voltage (Min/Fixed) 2.85V
Dropout Voltage-Max 0.2V @ 300mA
Output Current 300mA
Operating Supply Current 140μA
PSRR 70dB (1kHz)
Control Features Enable, Reset
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C to 85°C
Regulator Topology Positive Fixed
Output Voltage 2.85V
Voltage - Dropout (Typical) 0.1V @ 300mA
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 073421-MAX1976AEZT285+T
Ultra Librarian 3D Model Ultra Librarian MAX1976AEZT285+T CAD Model

Description

Maxim Integrated MAX1976AEZT285+T: Voltage Regulator IC

The MAX1976AEZT285+T from Maxim Integrated is a high-precision, low-dropout (LDO) linear voltage regulator designed to deliver a fixed output voltage of 2.85V. It is an ideal solution for applications requiring a stable and efficient power supply, with the added benefit of a small footprint due to its SOT-23 package. This voltage regulator is capable of supplying up to 200mA of output current, making it suitable for powering small-scale devices and microcontrollers that require a regulated power source.

One of the key features of the MAX1976AEZT285+T is its low dropout voltage, which allows it to maintain regulation with minimal difference between the input and output voltages. This makes it highly efficient for systems with tight power budgets or those operating from battery sources where preserving energy is crucial. Additionally, the device offers excellent transient response and low output noise, contributing to the stability of the power supply in sensitive applications.

The MAX1976AEZT285+T incorporates several protection features to ensure the longevity and reliability of the connected components. These include over-temperature protection and short-circuit protection, which safeguard the device and the overall system from potential damage due to abnormal operating conditions. Furthermore, the regulator has a low quiescent current, which reduces power consumption when the system is in standby mode, contributing to the overall energy efficiency of the end product.

Designed with versatility in mind, the MAX1976AEZT285+T can be used in a wide range of applications, including portable devices, wireless communication equipment, and various consumer electronics. Its small size and high accuracy make it an excellent choice for space-constrained applications that require a precise and reliable power supply.

In summary, the Maxim Integrated MAX1976AEZT285+T is a robust and efficient voltage regulator suitable for a variety of applications. Its low dropout performance, protection features, and low power consumption make it an ideal choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±500mA | HVIC DRVR 600V 500MA 8-SOP
Lowest to $0.9679
Linear Technology
3.3V High Efficiency Step-Down Switching Regulator Controller | IC REG CTRLR BUCK 8SOIC
Lowest to $7.8783
Littelfuse Inc.
TRIAC 800V 16A TO220AB
Lowest to $1.2416
Microsemi Corporation
TRANSCEIVER
Lowest to $1.9566
Powerex Inc.
HIGH VOLTAGE HALF BRIDGE DRIVER | HVIC DRVR HB 600V 0.05A 16-SOP
Lowest to $1.6817
Powerex Inc.
HVIC High Voltage Half-Bridge Driver 600 Volts/±100mA | HVIC DRVR HB 600V 100MA 16-SOP
Need more? Email Us
Maxim Integrated
IC CONVERTER DDR 10TDFN
Lowest to $0.8254
Microsemi Corporation
DUAL OUTPUT PWM CONTROLLERS WITH 5-BIT DAC | IC REG CTRLR INTEL 2OUT 16SOIC
Need more? Email Us
Maxim Integrated
IC DVR RS232 QUAD 120KBPS 14SOIC
Lowest to $2.0565

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5824 $63.2960
90+ $1.2982 $116.8380
140+ $1.2578 $176.0920
190+ $1.2174 $231.3060
250+ $1.1769 $294.2250
330+ $1.0545 $347.9850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess