EN
  • EN
  • DE

MAX1976AETT180

Part No MAX1976AETT180
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702374-MAX1976AETT180
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1976AETT180 CAD Model

Description

Product Overview: MAX1976AETT180 by Maxim Integrated

The MAX1976AETT180 is a high-precision, low-dropout linear regulator designed and manufactured by Maxim Integrated, a company known for its innovative and reliable semiconductor products. This voltage regulator is specifically engineered to deliver a fixed output voltage of 1.8V with an impressive accuracy, making it an ideal choice for sensitive electronic applications requiring stable power supply.

One of the standout features of the MAX1976AETT180 is its low dropout voltage, which ensures efficient operation even when the input voltage is very close to the output voltage. This characteristic is particularly beneficial in battery-powered devices, where maximizing the usage of the available voltage is crucial for extending the battery life.

The regulator offers an excellent transient response, which allows it to maintain a stable output voltage despite rapid changes in load, a common occurrence in digital circuits. This makes the MAX1976AETT180 suitable for powering high-speed microprocessors, microcontrollers, and DSPs, which require a consistent voltage level for optimal performance.

With a maximum output current of 1A, the MAX1976AETT180 can cater to a wide range of applications from portable electronics to industrial systems. The device also features built-in thermal overload protection and current limiting to safeguard the regulator and the load from potential damage caused by excessive heat or overcurrent conditions.

Furthermore, the MAX1976AETT180 comes in a compact 6-pin TDFN package with a small footprint, making it an excellent choice for space-constrained applications. Its surface-mount design allows for streamlined integration into PCB layouts, contributing to a reduction in overall design complexity and an increase in system reliability.

In conclusion, the MAX1976AETT180 from Maxim Integrated is a robust and reliable linear regulator that offers precision voltage regulation, low dropout, and high current capabilities. It is an exemplary solution for designers looking to enhance the performance and efficiency of their electronic products.

You May Also Be Interested in

Maxim Integrated
IC REG LDO 3.15V/ADJ 80MA 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 2.5KHZ 10UMAX
Need more? Email Us
Maxim Integrated
Lowest to $25.0254
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $3.2490
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC RF DETECT 2MHZ-1.6GHZ 8UMAX
Lowest to $4.7066
Maxim Integrated
IC REG LIN POS ADJ 120MA SOT23-5
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess